BUFFER/LINE DRIVER, OCTAL, TSSOP-20; Logic Family / Base Number:74AC573; Logic Device Type:Buffer, Line Driver; Logic Case Style:TSSOP; No. of Pins:20Pins; Supply Voltage Min:2V; Supply Voltage Max:6V; Logic IC Family:74AC; Logic IC RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Line Drivers |
| Product Number | 81Y6626 |
| Product Name | Buffer/line Driver, Octal, Tssop-20; Logic Family / Base Number Onsemi |