The MC74AC541 is an octal buffer/line driver with non-inverting outputs, designed for applications such as memory and address driving, clock driving, and bus-oriented transmitter/receiver
BUFFER/LINE DRIVER, OCTAL, SOIC-20; Logic Family / Base Number:74AC541; Logic Device Type:Buffer / Line Driver, Non Inverting; Logic Case Style:SOIC; No. of Pins:20Pins; Supply Voltage Min:2V; Supply Voltage Max:6V; Logic IC RoHS Compliant: Yes
Buffers & Line Drivers 2-6V Octal 3-State
| Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Line Drivers | Line Drivers |
| Product Number | 30AC9844 | MC74AC541DWR2G |
| Product Name | Buffer/line Driver, Octal, Soic-20; Logic Family / Base Number Onsemi | Buffers & Line Drivers |