Buffers & Line Drivers 2-6V Octal 3-State
NON-INVERTER BUFFER, SOIC-20; Logic Family / Base Number:74AC541; Logic Device Type:Buffer / Line Driver, Non Inverting; Logic Case Style:SOIC; No. of Pins:20Pins; Supply Voltage Min:2V; Supply Voltage Max:6V; Logic IC Family:74AC RoHS Compliant: Yes
| VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Line Drivers | Line Drivers |
| Product Number | MC74AC541DWG | 26K4158 |
| Product Name | Buffers & Line Drivers | Non-Inverter Buffer, Soic-20; Logic Family / Base Number Onsemi |