onsemi Buffers, Drivers, Receivers, Transceivers MC74AC541DWG

Description
Buffer, Non-Inverting 1 Element 8 Bit per Element 3-State Output 20-SOIC
Request a Quote Datasheet
Description
Buffer, Non-Inverting 1 Element 8 Bit per Element 3-State Output 20-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Buffers, Drivers, Receivers, Transceivers - MC74AC541DWGOS-ND - DigiKey
Thief River Falls, MN, United States
Buffers, Drivers, Receivers, Transceivers
MC74AC541DWGOS-ND
Buffers, Drivers, Receivers, Transceivers MC74AC541DWGOS-ND
Buffer, Non-Inverting 1 Element 8 Bit per Element 3-State Output 20-SOIC

Buffer, Non-Inverting 1 Element 8 Bit per Element 3-State Output 20-SOIC

Buy Now Datasheet
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - MC74AC541DWG - 136263-MC74AC541DWG - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - MC74AC541DWG
136263-MC74AC541DWG
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - MC74AC541DWG 136263-MC74AC541DWG
Manufacturer: ON Semiconductor Win Source Part Number: 136263-MC74AC541DWG Packaging: Tube/Rail Mounting: SMD (SMT) Logic Type: Buffer, Non-Inverting Output Type: Push-Pull Current - Output High, Low: 24mA, 24mA Number of Elements: 1 Number of Bits per Element: 8 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 20-SOIC Supply Voltage - Operating: 2 V to 6 V

Manufacturer: ON Semiconductor
Win Source Part Number: 136263-MC74AC541DWG
Packaging: Tube/Rail
Mounting: SMD (SMT)
Logic Type: Buffer, Non-Inverting
Output Type: Push-Pull
Current - Output High, Low: 24mA, 24mA
Number of Elements: 1
Number of Bits per Element: 8
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 20-SOIC
Supply Voltage - Operating: 2 V to 6 V

Buy Now Datasheet
Futian, China
Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers
MC74AC541DWG
Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers MC74AC541DWG
IC BUFF NON-INVERT 6V 20SOIC

IC BUFF NON-INVERT 6V 20SOIC

Supplier's Site
Buffers, Drivers, Receivers, Transceivers - MC74AC541DWG - ODG (Origin Data Global)
Shenzhen, China
Buffers, Drivers, Receivers, Transceivers
MC74AC541DWG
Buffers, Drivers, Receivers, Transceivers MC74AC541DWG
IC BUFFER NON-INVERT 6V 20SOIC

IC BUFFER NON-INVERT 6V 20SOIC

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Buffer Amplifiers Buffer Amplifiers Amplifier and Comparator Chips Amplifier and Comparator Chips
Product Number MC74AC541DWGOS-ND 136263-MC74AC541DWG MC74AC541DWG MC74AC541DWG
Product Name Buffers, Drivers, Receivers, Transceivers Logic - Logic - Buffers, Drivers, Receivers, Transceivers - MC74AC541DWG Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers Buffers, Drivers, Receivers, Transceivers
Supply Voltage (VS) 2 to 6 volts 2 to 6 volts
Unlock Full Specs
to access all available technical data