BUFFER/LINE DRIVER, OCTAL, TSSOP-20; Logic Family / Base Number:74AC541; Logic Device Type:Buffer / Line Driver; Logic Case Style:TSSOP; No. of Pins:20Pins; Supply Voltage Min:2V; Supply Voltage Max:6V; Logic IC Family:74AC; MSL:- RoHS Compliant: Yes
Buffers & Line Drivers 2-6V Octal 3-State
| Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Line Drivers | Line Drivers |
| Product Number | 42AC1744 | MC74AC541DTR2G |
| Product Name | Buffer/line Driver, Octal, Tssop-20; Logic Family / Base Number Onsemi | Buffers & Line Drivers |