Manufacturer: ON Semiconductor
Win Source Part Number: 129016-MC74AC541DTR2
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: Buffer, Non-Inverting
Output Type: Push-Pull
Current - Output High, Low: 24mA, 24mA
Number of Elements: 1
Number of Bits per Element: 8
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 20-TSSOP
Supply Voltage - Operating: 2 V to 6 V
Buffer, Non-Inverting 1 Element 8 Bit per Element 3-State Output 20-TSSOP
Buffer, Non-Inverting 1 Element 8 Bit per Element 3-State Output 20-TSSOP
Buffer, Non-Inverting 1 Element 8 Bit per Element 3-State Output 20-TSSOP
IC BUFF NON-INVERT 6V 20TSSOP
IC BUFFER NON-INVERT 6V 20TSSOP
IC,BUFFER/DRIVER,SIN
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Buffer Amplifiers | Buffer Amplifiers | Amplifier and Comparator Chips | Amplifier and Comparator Chips | Buffer Amplifiers |
| Product Number | 129016-MC74AC541DTR2G | MC74AC541DTR2GOSCT-ND | MC74AC541DTR2G | MC74AC541DTR2G | 42K0812 |
| Product Name | Logic - Logic - Buffers, Drivers, Receivers, Transceivers - MC74AC541DTR2G | Buffers, Drivers, Receivers, Transceivers | Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers | Buffers, Drivers, Receivers, Transceivers | Ic,buffer/driver,single,8-Bit,ac-Cmos,tssop,20Pin,plastic Onsemi |
| Supply Voltage (VS) | 2 to 6 volts | 2 to 6 volts |