Counter IC Binary Counter 1 Element 12 Bit Negative Edge 16-SOIC
Counter IC Binary Counter 1 Element 12 Bit Negative Edge 16-SOIC
Manufacturer: ON Semiconductor
Win Source Part Number: 109727-MC74AC4040DR2
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: Binary Counter
Number of Elements: 1
Number of Bits per Element: 12
Trigger Type: Negative Edge
Direction: Up
Reset: Asynchronous
Count Rate: 140MHz
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 16-SOIC
Supply Voltage - Operating: 2 V to 6 V
Binary Counter, AC Series, Asynchronous, Negative Edge Triggered, 12-Bit, Up Direction, CMOS, PDSO16
IC BINARY COUNTER 12-BIT 16SOIC
BINARY RIPPLE COUNTER, 12BIT, SOIC-16; Logic Family / Base Number:74AC4040; Counter Type:Ripple Carry Binary; Clock Frequency:140MHz; Count Maximum:4095; Logic Case Style:SOIC; No. of Pins:16Pins; Supply Voltage Min:2V; Supply RoHS Compliant: Yes
Counter IC Binary Counter 1 Element 12 Bit Negative Edge 16-SOIC
IC COUNTER RIPPLE 12ST 16-SOIC
| DigiKey | Win Source Electronics | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Logic Counters | Logic Counters | Logic Counters | Logic Counters | Logic Counters | Logic Counters | Logic Counters |
| Product Number | MC74AC4040DR2GOSTR-ND | 109727-MC74AC4040DR2G | MC74AC4040DR2G | MC74AC4040DR2G | 50AC6024 | MC74AC4040DR2G | MC74AC4040DR2G |
| Product Name | Counters, Dividers | Logic - Logic - Counters, Dividers - MC74AC4040DR2G | Integrated Circuits (ICs) - Logic - Counters, Dividers | Binary Ripple Counter, 12Bit, Soic-16; Logic Family / Base Number Onsemi | Counters, Dividers | Logic - Counters, Dividers | |
| Counter Type | MOD-N | Ripple Carry Binary | |||||
| Counter Category | Asynchronous | Synchronous; Asynchronous | Synchronous | ||||
| Counter Direction | UP | UP | UP | ||||
| Package Type | SOIC; "16-SOIC (0.154"", 3.90mm Width)" | SOIC; 16-SOIC | SOIC; SOIC-16 | SOIC | SOIC | SOIC; 16-SOIC (0.154\", 3.90mm Width) | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |