Binary Counter, AC Series, Asynchronous, Negative Edge Triggered, 12-Bit, Up Direction, CMOS, PDSO16
Manufacturer: ON Semiconductor
Win Source Part Number: 134513-MC74AC4040DG
Packaging: Tube/Rail
Mounting: SMD (SMT)
Logic Type: Binary Counter
Number of Elements: 1
Number of Bits per Element: 12
Trigger Type: Negative Edge
Direction: Up
Reset: Asynchronous
Count Rate: 140MHz
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 16-SOIC
Supply Voltage - Operating: 2 V to 6 V
Counter IC Binary Counter 1 Element 12 Bit Negative Edge 16-SOIC
Counter IC Binary Counter 1 Element 12 Bit Negative Edge 16-SOIC
IC BINARY COUNTER 12-BIT 16SOIC
12 STAGE BIN RIPPLE COUNTER, SOIC-16; Logic Family / Base Number:74AC4040; Counter Type:Binary Ripple; Clock Frequency:140MHz; Count Maximum:12; Logic Case Style:SOIC; No. of Pins:16Pins; Supply Voltage Min:2V; Supply Voltage Max:6V RoHS Compliant: Yes
IC, LOGIC, 74AC, COUNTER; Logic Family / Base Number:74AC4040; Counter Type:Binary Ripple; Clock Frequency:140MHz; Count Maximum:12; Logic Case Style:SOIC; No. of Pins:16Pins; Supply Voltage Min:2V; Supply Voltage Max:6V; Logic IC RoHS Compliant: Yes
IC COUNTER RIPPLE 12ST 16-SOIC
| Rochester Electronics | Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Logic Counters | Logic Counters | Logic Counters | Logic Counters | Logic Counters | Logic Counters | Logic Counters |
| Product Number | MC74AC4040DG | 134513-MC74AC4040DG | MC74AC4040DGOS-ND | MC74AC4040DG | MC74AC4040DG | 26K4154 | MC74AC4040DG |
| Product Name | Logic - Logic - Counters, Dividers - MC74AC4040DG | Counters, Dividers | Counters, Dividers | Integrated Circuits (ICs) - Logic - Counters, Dividers | 12 Stage Bin Ripple Counter, Soic-16; Logic Family / Base Number Onsemi | Logic - Counters, Dividers | |
| Counter Category | Synchronous; Asynchronous | Asynchronous | Synchronous | ||||
| Counter Direction | UP | UP | UP | ||||
| Package Type | SOIC; SOIC 16 LEAD | SOIC; 16-SOIC | SOIC; "16-SOIC (0.154"", 3.90mm Width)" | SOIC; 16-SOIC (0.154\", 3.90mm Width) | SOIC | SOIC | |
| Logic Family | CMOS | ||||||
| Supply Voltage | 2 V ~ 6 V | 2 V ~ 6 V | 2V |