The MC74AC373DWR2G is an octal transparent latch featuring eight latches with 3-state outputs, designed for bus-organized system applications. The device operates with a Latch Enable (LE) input that allows data to be transparent when LE is HIGH, and latches the data when LE is LOW, provided the data meets the setup time requirements. The outputs are controlled by an Output Enable (OE) input, which places the outputs in a high impedance state when OE is HIGH, allowing for bus interfacing. This latch can source or sink up to 24 mA per output and is compatible with TTL logic levels in the ACT version. The device is available in a Pb-free SOIC-20 package and is rated for operation within a supply voltage range of 2.0V to 6.0V for AC devices and 4.5V to 5.5V for ACT devices. It also supports a wide operating temperature range from -40°C to 85°C, making it suitable for various applications. The MC74AC373DWR2G is ideal for engineers looking for reliable latching solutions in digital circuits.
Manufacturer: ON Semiconductor
Win Source Part Number: 119172-MC74AC373DWR2
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: D-Type Transparent Latch
Output Type: Tri-State
Current - Output High, Low: 24mA, 24mA
Independent Circuits: 1
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 20-SOIC
Supply Voltage - Operating: 2 V to 6 V
Propagation Delay Time (ns): 7ns
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SOIC
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SOIC
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SOIC
IC D-TYPE TRANSP SGL 8:8 20SOIC
IC LATCH OCT TRANSP 3ST 20SOIC
TRANSPARENT LATCH, OCTAL, TRISTATE, SOIC; Logic Family / Base Number:74AC373; Latch Type:Transparent; IC Output Type:Tri State; Propagation Delay:9.5ns; Output Current:-; Logic Case Style:SOIC; No. of Pins:20Pins; Supply Voltage RoHS Compliant: Yes
IC LATCH OCT TRANSP 3ST 20SOIC
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SOIC
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Newark, An Avnet Company | ODG (Origin Data Global) | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Logic Latches | Logic Latches | Logic Latches | Logic Latches | Logic Latches | Logic Latches | Logic Latches |
| Product Number | 119172-MC74AC373DWR2G | 488-MC74AC373DWR2GOSDKR-ND | MC74AC373DWR2G | MC74AC373DWR2G | 42Y0601 | MC74AC373DWR2G | MC74AC373DWR2G |
| Product Name | Logic - Logic - Latches - MC74AC373DWR2G | Latches | Integrated Circuits (ICs) - Logic - Latches | Logic - Latches | Transparent Latch, Octal, Tristate, Soic; Logic Family / Base Number Onsemi | Latches | Latches |
| Supply Voltage | 2 V ~ 6 V | 2V ~ 6V | 2V ~ 6V | 2V ~ 6V | |||
| Low-level Output Current (Sink) | 24 mA | 24 mA | 24 mA | ||||
| High-level Output Current (Source) | 24 mA | 24 mA | 24 mA | ||||
| Propagation Delay | 7 ns | 7.5 ns | 7.5 ns | 9.5 ns | |||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |