OR Gate, AC Series, 4-Func, 2-Input, CMOS, PDIP14
OR Gate IC 4 Channel 14-PDIP
Win Source Part Number: 1077696-MC74AC32NG
Category: Integrated Circuits (ICs)>Logic - Gates and Inverters
Series: 74AC
Package: Tube
Number of Circuits: 4
Standard Package: 500
Logic Type: OR Gate
Number of Inputs: 2
Current - Output High, Low: 24mA, 24mA
Max Propagation Delay @ V, Max CL: 7.5ns @ 5V, 50pF
Current - Quiescent (Max): 4 µA
Logic Level - Low: 0.9V ~ 1.65V
Logic Level - High: 2.1V ~ 3.85V
Voltage - Supply: 2V ~ 6V
Mounting Type: Through Hole
Package / Case: 14-DIP (0.300", 7.62mm)
Supplier Device Package: 14-PDIP
Temperature Range - Operating: -40°C ~ 85°C
Alternative Parts (Cross-Reference): SN74HC32NSR; SN74AC32N; SN74AC86N; MC74ACT86NG; MC74ACT32NG; MC74ACT32N; SN74AHC32N;
ECCN: EAR99
Fake Threat In the Open Market: 46 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: onsemi
Other Names: MC74AC32NGOS,2156-MC
Base Product Number: 74AC32
Product Status: Obsolete
Quad 2-Input OR Gate IC, CMOS, PDIP, 7.5ns Delay Product overview: MC74AC32NG from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-MC74AC32NG can be used for catalog matching and distributor lookup.
IC GATE OR 4CH 2-INP 14DIP
OR Gate IC 4 Channel 14-PDIP
Logic Gate; Quad 2-Input OR; -0.5 to .0V
| Rochester Electronics | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Allied Electronics, Inc. | |
|---|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | MC74AC32NG | MC74AC32NGOS-ND | 1077696-MC74AC32NG | 705-MC74AC32NG | MC74AC32NG | MC74AC32NG | 70100172 |
| Product Name | Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | Quad Logic IC | Integrated Circuits (ICs) - Logic - Gates and Inverters | Gates and Inverters | Logic Gate; Quad 2-Input OR; -0.5 to .0V | |
| Gate Type | OR | OR | NOT; OR; OR Gate | OR; OR GATE | OR | OR; OR Gate | OR |
| Logic Family | CMOS | CMOS | |||||
| IC Package Type | DIP; Other; DIP14 | DIP; PDIP; Other; "14-DIP (0.300"", 7.62mm)" | DIP | Other; PDIP | DIP; Other; 14-DIP (0.300\", 7.62mm) | PDIP; Other; PDIP-14 | |
| Supply Voltage | 2V ~ 6V | 2V ~ 6V | 6V | 2V ~ 6V | |||
| Inputs | 2 | 2 | 2 | 2 | 2 |