OR Gate 4-Element 2-IN CMOS Automotive 14-Pin PDIP Rail Product overview: MC74AC32N from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Automotive, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-MC74AC32N can be used for catalog matching and distributor lookup.
Manufacturer: ON Semiconductor
Win Source Part Number: 787946-MC74AC32N
Series: 74AC
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 85°C
Package: 14-DIP (0.300", 7.62mm)
Number of Circuits: 4
Logic Type: OR Gate
Number of Inputs: 2
Current - Output High, Low: 24mA, 24mA
Operating Supply Voltage: 2 V ~ 6 V
Max Propagation Delay @ V, Max CL: 7.5ns @ 5V, 50pF
Logic Level - Low: 0.9 V ~ 1.65 V
Logic Level - High: 2.1 V ~ 3.85 V
Part Status: Obsolete(EOL)
Family Name: MC74AC32
Categories: Integrated Circuits (ICs)
Manufacturer Package: 14-PDIP
Maximum Quiescent Current: 4μA
Alternative Parts (Cross-Reference): CD74AC32E; 74AC32B; HD74AC32P; TC74AC32P; TC74AC32P(M);
Introduction Date: April 09, 1996
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited
OR Gate, AC Series, 4-Func, 2-Input, CMOS, PDIP14
OR Gate IC 4 Channel 14-PDIP
OR Gate IC 4 Channel 14-PDIP
IC GATE OR 4CH 2-INP 14DIP
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Rochester Electronics | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 705-MC74AC32N | 787946-MC74AC32N | MC74AC32N | MC74AC32NOS-ND | MC74AC32N | MC74AC32N |
| Product Name | Automotive Logic IC | Logic - Logic - Gates and Inverters - MC74AC32N | Gates and Inverters | Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | |
| Gate Type | OR | NOT; OR; OR Gate | OR | OR | OR; OR Gate | OR |
| Logic Family | AC | CMOS | CMOS | |||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Pin Count | 14 | |||||
| IC Package Type | Other; PDIP | DIP | DIP; Other; DIP14 | DIP; PDIP; Other; "14-DIP (0.300"", 7.62mm)" | DIP; Other; 14-DIP (0.300\", 7.62mm) |