OR Gate, AC Series, 4-Func, 2-Input, CMOS, PDSO14
OR Gate IC 4 Channel SOEIAJ-14
IC GATE OR 4CH 2-INP SOEIAJ-14
IC GATE OR 4CH 2-INP SOEIAJ-14
OR Gate IC 4 Channel SOEIAJ-14
| Rochester Electronics | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | MC74AC32MELG | MC74AC32MELG-ND | MC74AC32MELG | MC74AC32MELG | MC74AC32MELG |
| Product Name | Gates and Inverters | Logic - Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | Gates and Inverters | |
| Gate Type | OR | OR | NOT; OR | OR | OR; OR Gate |
| Logic Family | CMOS | ||||
| IC Package Type | SOP; Other; SOP14 | SOIC; Other; "14-SOIC (0.209"", 5.30mm Width)" | SOIC; Other; 14-SOIC (0.209\", 5.30mm Width) | ||
| Supply Voltage | 2V ~ 6V | 2.1V ~ 3.85V (Low), 0.9V ~ 1.65V (High) | 2V ~ 6V | ||
| Inputs | 2 | 2 |