onsemi Gates and Inverters MC74AC32DR2G

Description
OR Gate, AC Series, 4-Func, 2-Input, CMOS, PDSO14
Request a Quote Datasheet
Description
OR Gate, AC Series, 4-Func, 2-Input, CMOS, PDSO14
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - MC74AC32DR2G - Rochester Electronics
Newburyport, MA, United States
OR Gate, AC Series, 4-Func, 2-Input, CMOS, PDSO14

OR Gate, AC Series, 4-Func, 2-Input, CMOS, PDSO14

Supplier's Site Datasheet
Gates and Inverters - MC74AC32DR2GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
MC74AC32DR2GOSTR-ND
Gates and Inverters MC74AC32DR2GOSTR-ND
OR Gate IC 4 Channel 14-SOIC

OR Gate IC 4 Channel 14-SOIC

Buy Now Datasheet
Gates and Inverters - MC74AC32DR2GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
MC74AC32DR2GOSCT-ND
Gates and Inverters MC74AC32DR2GOSCT-ND
OR Gate IC 4 Channel 14-SOIC

OR Gate IC 4 Channel 14-SOIC

Buy Now Datasheet
Gates and Inverters - MC74AC32DR2GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
MC74AC32DR2GOSDKR-ND
Gates and Inverters MC74AC32DR2GOSDKR-ND
OR Gate IC 4 Channel 14-SOIC

OR Gate IC 4 Channel 14-SOIC

Buy Now Datasheet
Singapore, Singapore
Quad 5V SOIC Logic IC
705-MC74AC32DR2G
Quad 5V SOIC Logic IC 705-MC74AC32DR2G
Quad 2-Input OR Gate IC, SOIC, CMOS, 5V Product overview: MC74AC32DR2G from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 5V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, 5V, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-MC74AC32DR2G can be used for catalog matching and distributor lookup.

Quad 2-Input OR Gate IC, SOIC, CMOS, 5V Product overview: MC74AC32DR2G from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 5V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, 5V, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-MC74AC32DR2G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Logic - Logic - Gates and Inverters - MC74AC32DR2G - 022730-MC74AC32DR2G - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - MC74AC32DR2G
022730-MC74AC32DR2G
Logic - Logic - Gates and Inverters - MC74AC32DR2G 022730-MC74AC32DR2G
Manufacturer: ON Semiconductor Win Source Part Number: 022730-MC74AC32DR2G Packaging: Reel - TR Number of Circuits: 4 Mounting: SMD (SMT) Logic Type: OR Gate Number of Inputs: 2 Current - Output High, Low: 24mA, 24mA Max Propagation Delay @ V, Max CL: 7.5ns @ 5V, 50pF Current - Quiescent (Max): 4μA Logic Level - Low: 0.9 V to 1.65 V Logic Level - High: 2.1 V to 3.85 V Family Name: MC74AC32 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 14-SOIC Dimension: 14-SOIC (0.154", 3.90mm Width) Supply Voltage - Operating: 2 V to 6 V Alternative Parts (Cross-Reference): HD74AC32RPEL; HD74AC32RP; MC74AC32D; MC74AC32DR2; Introduction Date: April 09, 1996 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2027 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited

Manufacturer: ON Semiconductor
Win Source Part Number: 022730-MC74AC32DR2G
Packaging: Reel - TR
Number of Circuits: 4
Mounting: SMD (SMT)
Logic Type: OR Gate
Number of Inputs: 2
Current - Output High, Low: 24mA, 24mA
Max Propagation Delay @ V, Max CL: 7.5ns @ 5V, 50pF
Current - Quiescent (Max): 4μA
Logic Level - Low: 0.9 V to 1.65 V
Logic Level - High: 2.1 V to 3.85 V
Family Name: MC74AC32
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 14-SOIC
Dimension: 14-SOIC (0.154", 3.90mm Width)
Supply Voltage - Operating: 2 V to 6 V
Alternative Parts (Cross-Reference): HD74AC32RPEL; HD74AC32RP; MC74AC32D; MC74AC32DR2;
Introduction Date: April 09, 1996
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2027
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - MC74AC32DR2G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
MC74AC32DR2G
Integrated Circuits (ICs) - Logic - Gates and Inverters MC74AC32DR2G
IC GATE OR 4CH 2-INP 14SOIC

IC GATE OR 4CH 2-INP 14SOIC

Supplier's Site
Quad Or Gate, 2I/p, Soic-14; Logic Function Onsemi - 84K8769 - Newark, An Avnet Company
Chicago, IL, United States
Quad Or Gate, 2I/p, Soic-14; Logic Function Onsemi
84K8769
Quad Or Gate, 2I/p, Soic-14; Logic Function Onsemi 84K8769
QUAD OR GATE, 2I/P, SOIC-14; Logic Function:OR Gate; No. of Elements:Quad; No. of Inputs:2Inputs; No. of Pins:14Pins; Logic Case Style:SOIC; Product Range:74AC32; Logic IC Family:74AC; Supply Voltage Min:2V; Supply Voltage Max:6V RoHS Compliant: Yes

QUAD OR GATE, 2I/P, SOIC-14; Logic Function:OR Gate; No. of Elements:Quad; No. of Inputs:2Inputs; No. of Pins:14Pins; Logic Case Style:SOIC; Product Range:74AC32; Logic IC Family:74AC; Supply Voltage Min:2V; Supply Voltage Max:6V RoHS Compliant: Yes

Supplier's Site Datasheet
IC GATE OR 4CH 2-INP 14-SOIC - 598-MC74AC32DR2G - Utmel Electronic Limited
Hong Kong, China
IC GATE OR 4CH 2-INP 14-SOIC
598-MC74AC32DR2G
IC GATE OR 4CH 2-INP 14-SOIC 598-MC74AC32DR2G
IC GATE OR 4CH 2-INP 14-SOIC

IC GATE OR 4CH 2-INP 14-SOIC

Supplier's Site
Gates and Inverters - MC74AC32DR2G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
MC74AC32DR2G
Gates and Inverters MC74AC32DR2G
OR Gate IC 4 Channel 14-SOIC

OR Gate IC 4 Channel 14-SOIC

Buy Now Datasheet
Logic - Gates and Inverters - MC74AC32DR2G - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
MC74AC32DR2G
Logic - Gates and Inverters MC74AC32DR2G
IC GATE OR 4CH 2-INP 14SOIC

IC GATE OR 4CH 2-INP 14SOIC

Supplier's Site Datasheet
Gates and Inverters - MC74AC32DR2G - ODG (Origin Data Global)
Shenzhen, China
Gates and Inverters
MC74AC32DR2G
Gates and Inverters MC74AC32DR2G
IC GATE OR 4CH 2-INP 14SOIC

IC GATE OR 4CH 2-INP 14SOIC

Supplier's Site Datasheet

Technical Specifications

  Rochester Electronics DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Utmel Electronic Limited Quarktwin Technology Ltd. Lingto Electronic Limited ODG (Origin Data Global)
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number MC74AC32DR2G MC74AC32DR2GOSTR-ND 705-MC74AC32DR2G 022730-MC74AC32DR2G MC74AC32DR2G 84K8769 598-MC74AC32DR2G MC74AC32DR2G MC74AC32DR2G MC74AC32DR2G
Product Name Gates and Inverters Quad 5V SOIC Logic IC Logic - Logic - Gates and Inverters - MC74AC32DR2G Integrated Circuits (ICs) - Logic - Gates and Inverters Quad Or Gate, 2I/p, Soic-14; Logic Function Onsemi IC GATE OR 4CH 2-INP 14-SOIC Gates and Inverters Logic - Gates and Inverters Gates and Inverters
Gate Type OR OR OR; OR GATE NOT; OR; OR Gate OR OR OR; OR Gate NOT; OR OR; OR Gate
Logic Family CMOS CMOS CMOS; CMOS
IC Package Type SOIC; Other; SOIC-14 SOIC; Other; "14-SOIC (0.154"", 3.90mm Width)" Other; SOIC SOIC; Other; 14-SOIC Other; SOIC SOIC; Other; 14-SOIC (0.154, 3.90mm Width) SOIC; Other; 14-SOIC (0.154\", 3.90mm Width) SOIC; Other; 14-SOIC (0.154", 3.90mm Width)
Supply Voltage 2V ~ 6V 6V 2 V ~ 6 V 6V 5V; 5V 2V ~ 6V 2.1V ~ 3.85V (Low), 0.9V ~ 1.65V (High) 2V ~ 6V
Inputs 2 2 2 2 2 2 2
Unlock Full Specs
to access all available technical data

Similar Products

5-Channel Level Translator w/ Bus Hold - MYXAP54RHC505/Q - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details
 - 4093BDM - Rochester Electronics
Specs
Gate Type AND; NAND
IC Package Type DIP; Other; CDIP14
View Details
3 suppliers
 - 74AHC30PW,112 - Rochester Electronics
Specs
Gate Type AND; NAND
Logic Family CMOS
IC Package Type SOP; SSOP; TSSOP; Other; TSSOP14
View Details
5 suppliers
Logic - Gates and Inverters - 5403LM - Lingto Electronic Limited
Specs
Gate Type NOT; AND; NAND
View Details