onsemi Logic Function Onsemi MC74AC32DR2G.

Description
Logic Function:OR Gate; No. of Elements:Quad; No. of Inputs:2Inputs; No. of Pins:14Pins; Logic Case Style:SOIC; Product Range:74AC32; Logic IC Family:74AC; Supply Voltage Min:2V; Supply Voltage Max:6V; Output Current:24mA RoHS Compliant: Yes
Description
Logic Function:OR Gate; No. of Elements:Quad; No. of Inputs:2Inputs; No. of Pins:14Pins; Logic Case Style:SOIC; Product Range:74AC32; Logic IC Family:74AC; Supply Voltage Min:2V; Supply Voltage Max:6V; Output Current:24mA RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Logic Function Onsemi - 15AC3504 - Newark, An Avnet Company
Chicago, IL, United States
Logic Function Onsemi
15AC3504
Logic Function Onsemi 15AC3504
Logic Function:OR Gate; No. of Elements:Quad; No. of Inputs:2Inputs; No. of Pins:14Pins; Logic Case Style:SOIC; Product Range:74AC32; Logic IC Family:74AC; Supply Voltage Min:2V; Supply Voltage Max:6V; Output Current:24mA RoHS Compliant: Yes

Logic Function:OR Gate; No. of Elements:Quad; No. of Inputs:2Inputs; No. of Pins:14Pins; Logic Case Style:SOIC; Product Range:74AC32; Logic IC Family:74AC; Supply Voltage Min:2V; Supply Voltage Max:6V; Output Current:24mA RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Logic Gates
Product Number 15AC3504
Product Name Logic Function Onsemi
Supply Voltage 6V
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Gates and Inverters - 54LS02FMQB - Lingto Electronic Limited
Specs
Gate Type NOT; NOR
View Details
2-input EXCLUSIVE-OR gate - 74AHCT1G86GW,125 - Nexperia B.V.
Specs
Gate Type OR
Supply Voltage +7.0
IC Package Type Other; SOT353-1 SOT353-1
View Details
9 suppliers
Logic Gates - 2222724 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type NOT; Inverter
Logic Family Inverter
Inputs 1
View Details