Quad 2-Input OR Gate, CMOS, SOIC-14, 5V Product overview: MC74AC32DG from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 5V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, 5V, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-MC74AC32DG can be used for catalog matching and distributor lookup.
Manufacturer: ON Semiconductor
Win Source Part Number: 074570-MC74AC32DG
Packaging: Tube/Rail
Number of Circuits: 4
Mounting: SMD (SMT)
Logic Type: OR Gate
Number of Inputs: 2
Current - Output High, Low: 24mA, 24mA
Max Propagation Delay @ V, Max CL: 7.5ns @ 5V, 50pF
Current - Quiescent (Max): 4μA
Logic Level - Low: 0.9 V to 1.65 V
Logic Level - High: 2.1 V to 3.85 V
Family Name: MC74AC32
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 14-SOIC
Dimension: 14-SOIC (0.154", 3.90mm Width)
Supply Voltage - Operating: 2 V to 6 V
Alternative Parts (Cross-Reference): HD74AC32RPEL; HD74AC32RP; MC74AC32D; MC74AC32DR2;
Introduction Date: April 09, 1996
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2027
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited
Application Field: Used in Industrial
OR Gate IC 4 Channel 14-SOIC
Logic Gates 2-6V Quad 2-Input OR
QUAD OR GATE, 2I/P, SOIC-14; Logic Function:OR Gate; No. of Elements:Quad; No. of Inputs:2Inputs; No. of Pins:14Pins; Logic Case Style:SOIC; Product Range:74AC32; Logic IC Family:74AC; Supply Voltage Min:2V; Supply Voltage Max:6V RoHS Compliant: Yes
IC GATE OR 4CH 2-INP 14SOIC
OR Gate IC 4 Channel 14-SOIC
IC GATE OR 4CH 2-INP 14SOIC
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 705-MC74AC32DG | 074570-MC74AC32DG | MC74AC32DGOS-ND | MC74AC32DG | 42K0801 | MC74AC32DG | MC74AC32DG | MC74AC32DG |
| Product Name | Quad 5V SOIC Logic IC | Logic - Logic - Gates and Inverters - MC74AC32DG | Gates and Inverters | Logic Gates | Quad Or Gate, 2I/p, Soic-14; Logic Function Onsemi | Gates and Inverters | Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters |
| Gate Type | OR; OR GATE | NOT; OR; OR Gate | OR | OR; OR Gate | OR; OR Gate | OR | ||
| Supply Voltage | 6V | 2 V ~ 6 V | 2V ~ 6V | 6V | 2V ~ 6V | 2V ~ 6V | ||
| Inputs | 2 | 2 | 2 | 2 | 2 | 2 | ||
| Propagation Delay | 7.5 ns | 7.5 ns | 7.5 ns | 7.5 ns | ||||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |