MULTIPLEXER, 2:1, -40 TO 85DEG C ROHS COMPLIANT: YES
Multiplexer 1-Element CMOS 3-ST 8-IN 16-Pin SOIC T/R
IC MULTIPLEXER 4 X 2:1 16SOIC
Multiplexer 4 x 2:1 16-SOIC
| Newark, An Avnet Company | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Logic Multiplexers | Logic Multiplexers | Logic Multiplexers | Logic Multiplexers |
| Product Number | 54AH9181 | 598-MC74AC257DR2G | MC74AC257DR2G | MC74AC257DR2G |
| Product Name | Multiplexer, 2 Onsemi | Multiplexer 1-Element CMOS 3-ST 8-IN 16-Pin SOIC T/R | Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders | Signal Switches, Multiplexers, Decoders |
| Supply Voltage | 5V; 5V | 2V ~ 6V | ||
| Package Type | SOIC; 16-SOIC (0.154, 3.90mm Width) | SOIC | SOIC; 16-SOIC (0.154\", 3.90mm Width) | |
| Logic Family | CMOS; CMOS | |||
| Number of Pins | 16 |