onsemi Quad 2V 6V SOIC Analog Switch and Multiplexer IC MC74AC257DR2G

Description
Quad 2-Input 3-State Mux, SOIC, 6ns, 2V-6V Product overview: MC74AC257DR2G from onsemi is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 2V, 6V, SOIC. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, Quad, 2V, 6V, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-MC74AC257DR2G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Quad 2-Input 3-State Mux, SOIC, 6ns, 2V-6V Product overview: MC74AC257DR2G from onsemi is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 2V, 6V, SOIC. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, Quad, 2V, 6V, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-MC74AC257DR2G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Quad 2V 6V SOIC Analog Switch and Multiplexer IC
743-MC74AC257DR2G
Quad 2V 6V SOIC Analog Switch and Multiplexer IC 743-MC74AC257DR2G
Quad 2-Input 3-State Mux, SOIC, 6ns, 2V-6V Product overview: MC74AC257DR2G from onsemi is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 2V, 6V, SOIC. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, Quad, 2V, 6V, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-MC74AC257DR2G can be used for catalog matching and distributor lookup.

Quad 2-Input 3-State Mux, SOIC, 6ns, 2V-6V Product overview: MC74AC257DR2G from onsemi is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 2V, 6V, SOIC. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, Quad, 2V, 6V, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-MC74AC257DR2G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Logic - Logic - Signal Switches, Multiplexers, Decoders - MC74AC257DR2G - 1219154-MC74AC257DR2G - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Signal Switches, Multiplexers, Decoders - MC74AC257DR2G
1219154-MC74AC257DR2G
Logic - Logic - Signal Switches, Multiplexers, Decoders - MC74AC257DR2G 1219154-MC74AC257DR2G
Manufacturer: ON Semiconductor Win Source Part Number: 1219154-MC74AC257DR2 G Series: 74AC Packaging: Reel - TR Type: Multiplexer Operating Temperature Range: -40°C ~ 85°C Package: 16-SOIC (0.154", 3.90mm Width) Mounting: SMD Current - Output High, Low: 24mA, 24mA Operating Supply Voltage: 2 V ~ 6 V Independent Circuits: 1 Voltage Supply Source: Single Supply Family Name: MC74AC257 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.onsemi.com Manufacturer Package: 16-SOIC Alternative Parts (Cross-Reference): MC74AC257D; TC74AC257FN(ALF,M); TC74AC257FN; Introduction Date: April 09, 1996 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2024 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited

Manufacturer: ON Semiconductor
Win Source Part Number: 1219154-MC74AC257DR2G
Series: 74AC
Packaging: Reel - TR
Type: Multiplexer
Operating Temperature Range: -40°C ~ 85°C
Package: 16-SOIC (0.154", 3.90mm Width)
Mounting: SMD
Current - Output High, Low: 24mA, 24mA
Operating Supply Voltage: 2 V ~ 6 V
Independent Circuits: 1
Voltage Supply Source: Single Supply
Family Name: MC74AC257
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.onsemi.com
Manufacturer Package: 16-SOIC
Alternative Parts (Cross-Reference): MC74AC257D; TC74AC257FN(ALF,M); TC74AC257FN;
Introduction Date: April 09, 1996
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2024
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Signal Switches, Multiplexers, Decoders - MC74AC257DR2GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Signal Switches, Multiplexers, Decoders
MC74AC257DR2GOSTR-ND
Signal Switches, Multiplexers, Decoders MC74AC257DR2GOSTR-ND
Multiplexer 4 x 2:1 16-SOIC

Multiplexer 4 x 2:1 16-SOIC

Buy Now Datasheet
Signal Switches, Multiplexers, Decoders - MC74AC257DR2GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Signal Switches, Multiplexers, Decoders
MC74AC257DR2GOSDKR-ND
Signal Switches, Multiplexers, Decoders MC74AC257DR2GOSDKR-ND
Multiplexer 4 x 2:1 16-SOIC

Multiplexer 4 x 2:1 16-SOIC

Buy Now Datasheet
Signal Switches, Multiplexers, Decoders - MC74AC257DR2GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Signal Switches, Multiplexers, Decoders
MC74AC257DR2GOSCT-ND
Signal Switches, Multiplexers, Decoders MC74AC257DR2GOSCT-ND
Multiplexer 4 x 2:1 16-SOIC

Multiplexer 4 x 2:1 16-SOIC

Buy Now Datasheet
Logic - Signal Switches, Multiplexers, Decoders - MC74AC257DR2G - Lingto Electronic Limited
Shenzhen, China
Logic - Signal Switches, Multiplexers, Decoders
MC74AC257DR2G
Logic - Signal Switches, Multiplexers, Decoders MC74AC257DR2G
IC MULTIPLEXER 4 X 2:1 16SOIC

IC MULTIPLEXER 4 X 2:1 16SOIC

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Lingto Electronic Limited
Product Category IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers
Product Number 743-MC74AC257DR2G 1219154-MC74AC257DR2G MC74AC257DR2GOSTR-ND MC74AC257DR2G
Product Name Quad 2V 6V SOIC Analog Switch and Multiplexer IC Logic - Logic - Signal Switches, Multiplexers, Decoders - MC74AC257DR2G Signal Switches, Multiplexers, Decoders Logic - Signal Switches, Multiplexers, Decoders
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Analog Switches, Multiplexers, Demultiplexers - 74HC4067DB,112-ND - DigiKey
Specs
Configuration 16x1
Supply Voltage (VS) 2 to 10 volts
Ron 120 ohms
View Details
3 suppliers
Band 1/3/7 Multiplexer - QPQ2601 - Qorvo
Specs
Standards and Certifications RoHS
Bandwidth 60 MHz
Package Type SMT
View Details
SN74CBT16232 Synchronous 16-Bit 1-Of-2 FET Multiplexer/Demultiplexer - 74CBT16232DGGRE4 - Texas Instruments
Specs
Configuration Specific
Applications Catalog
Supply Voltage (VS) 4 to 5.5 volts
View Details