BI-DIRECTIONAL TRANSCEIVER, SOIC-20, FULL REEL; Logic Family / Base Number:74AC245; Logic Device Type:Transceiver, Non Inverting; Logic Case Style:SOIC; No. of Pins:20Pins; Supply Voltage Min:2V; Supply Voltage Max:6V; MSL:- RoHS Compliant: Yes
TRANSCEIVER, OCTAL, 3-STATE I/O, SOIC-20; Logic Family / Base Number:74AC245; Logic Device Type:Transceiver, Non Inverting; Logic Case Style:SOIC; No. of Pins:20Pins; Supply Voltage Min:2V; Supply Voltage Max:6V; Logic IC RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Line Drivers |
| Product Number | 26K4131 |
| Product Name | Bi-Directional Transceiver, Soic-20, Full Reel; Logic Family / Base Number Onsemi |