onsemi Logic - Logic - Buffers, Drivers, Receivers, Transceivers - MC74AC245DWG MC74AC245DWG

Description
Manufacturer: ON Semiconductor Win Source Part Number: 764932-MC74AC245DWG Series: 74AC Packaging: Tube Operating Temperature Range: -40°C ~ 85°C (TA) Package: 20-SOIC (0.295", 7.50mm Width) Mounting: SMD Logic Type: Transceiver, Non-Inverting Output Type: Push-Pull Current - Output High, Low: 24mA, 24mA Operating Supply Voltage: 2 V ~ 6 V Number of Elements: 1 Number of Bits per Element: 8 Family Name: MC74AC245 Categories: Integrated Circuits (ICs) Manufacturer Package: 20-SOIC Alternative Parts (Cross-Reference): HD74AC245RP; HD74AC245RPEL; TC74AC245FW(X); Introduction Date: April 09, 1996 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 764932-MC74AC245DWG Series: 74AC Packaging: Tube Operating Temperature Range: -40°C ~ 85°C (TA) Package: 20-SOIC (0.295", 7.50mm Width) Mounting: SMD Logic Type: Transceiver, Non-Inverting Output Type: Push-Pull Current - Output High, Low: 24mA, 24mA Operating Supply Voltage: 2 V ~ 6 V Number of Elements: 1 Number of Bits per Element: 8 Family Name: MC74AC245 Categories: Integrated Circuits (ICs) Manufacturer Package: 20-SOIC Alternative Parts (Cross-Reference): HD74AC245RP; HD74AC245RPEL; TC74AC245FW(X); Introduction Date: April 09, 1996 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - MC74AC245DWG - 764932-MC74AC245DWG - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - MC74AC245DWG
764932-MC74AC245DWG
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - MC74AC245DWG 764932-MC74AC245DWG
Manufacturer: ON Semiconductor Win Source Part Number: 764932-MC74AC245DWG Series: 74AC Packaging: Tube Operating Temperature Range: -40°C ~ 85°C (TA) Package: 20-SOIC (0.295", 7.50mm Width) Mounting: SMD Logic Type: Transceiver, Non-Inverting Output Type: Push-Pull Current - Output High, Low: 24mA, 24mA Operating Supply Voltage: 2 V ~ 6 V Number of Elements: 1 Number of Bits per Element: 8 Family Name: MC74AC245 Categories: Integrated Circuits (ICs) Manufacturer Package: 20-SOIC Alternative Parts (Cross-Reference): HD74AC245RP; HD74AC245RPEL; TC74AC245FW(X); Introduction Date: April 09, 1996 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited

Manufacturer: ON Semiconductor
Win Source Part Number: 764932-MC74AC245DWG
Series: 74AC
Packaging: Tube
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 20-SOIC (0.295", 7.50mm Width)
Mounting: SMD
Logic Type: Transceiver, Non-Inverting
Output Type: Push-Pull
Current - Output High, Low: 24mA, 24mA
Operating Supply Voltage: 2 V ~ 6 V
Number of Elements: 1
Number of Bits per Element: 8
Family Name: MC74AC245
Categories: Integrated Circuits (ICs)
Manufacturer Package: 20-SOIC
Alternative Parts (Cross-Reference): HD74AC245RP; HD74AC245RPEL; TC74AC245FW(X);
Introduction Date: April 09, 1996
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Buffers, Drivers, Receivers, Transceivers - MC74AC245DWG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Buffers, Drivers, Receivers, Transceivers
MC74AC245DWG
Buffers, Drivers, Receivers, Transceivers MC74AC245DWG
Transceiver, Non-Inverting 1 Element 8 Bit per Element 3-State Output 20-SOIC

Transceiver, Non-Inverting 1 Element 8 Bit per Element 3-State Output 20-SOIC

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category RF Transceivers RF Transceivers
Product Number 764932-MC74AC245DWG MC74AC245DWG
Product Name Logic - Logic - Buffers, Drivers, Receivers, Transceivers - MC74AC245DWG Buffers, Drivers, Receivers, Transceivers
Package Type Surface Mount; SMD Surface Mount; 20-SOIC (0.295\", 7.50mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
Analog - MTLT1180QD - Micross Components, Inc.
Micross Components, Inc.
View Details
Interface - Interface - Drivers, Receivers, Transceivers - ICL3245EIB - 874168-ICL3245EIB - Win Source Electronics
Specs
Package Type Surface Mount; Surface Mount
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
View Details