The Octal Bi-Directional Transceiver, part number 42K0795, features eight non-inverting buffers with 3-state outputs, designed for bus-oriented applications. It supports a current sinking capability of 24 mA at both the A and B ports. The device allows for bidirectional data flow, controlled by the Transmit/Receive (T/R) input, which determines the direction of data transfer between the A and B ports. When the Output Enable (OE) input is HIGH, both ports are disabled, placing them in a high-impedance state. This transceiver operates within a supply voltage range of 2.0V to 6.0V for the AC version and 4.5V to 5.5V for the ACT version. It is compliant with RoHS standards and is available in a SOIC-20 package. The device is suitable for applications requiring reliable data transmission with minimal power consumption and is characterized by its TTL-compatible inputs.
OCTAL BI-DIRECTIONAL TX RX, 3-STATE, SOIC-20; Logic Family / Base Number:74AC245; Logic Device Type:Transceiver, Bidirectional; Logic Case Style:SOIC; No. of Pins:20Pins; Supply Voltage Min:2V; Supply Voltage Max:6V; Product Range:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Line Drivers |
| Product Number | 42K0795 |
| Product Name | Octal Bi-Directional Tx Rx, 3-State, Soic-20; Logic Family / Base Number Onsemi |