onsemi Logic - Logic - Buffers, Drivers, Receivers, Transceivers - MC74AC244NG MC74AC244NG

Description
Manufacturer: ON Semiconductor Win Source Part Number: 787943-MC74AC244NG Series: 74AC Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 85°C (TA) Package: 20-DIP (0.300", 7.62mm) Logic Type: Buffer, Non-Inverting Output Type: Push-Pull Current - Output High, Low: 24mA, 24mA Operating Supply Voltage: 2 V ~ 6 V Number of Elements: 2 Number of Bits per Element: 4 Part Status: Obsolete(EOL) Family Name: MC74AC244 Categories: Integrated Circuits (ICs) Manufacturer Package: 20-PDIP Alternative Parts (Cross-Reference): HD74AC244P; 74ACQ244PCQR; TC74AC244P(F); TC74AC244P; Introduction Date: April 09, 1996 ECCN: EAR99 Country of Origin: Indonesia Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 787943-MC74AC244NG Series: 74AC Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 85°C (TA) Package: 20-DIP (0.300", 7.62mm) Logic Type: Buffer, Non-Inverting Output Type: Push-Pull Current - Output High, Low: 24mA, 24mA Operating Supply Voltage: 2 V ~ 6 V Number of Elements: 2 Number of Bits per Element: 4 Part Status: Obsolete(EOL) Family Name: MC74AC244 Categories: Integrated Circuits (ICs) Manufacturer Package: 20-PDIP Alternative Parts (Cross-Reference): HD74AC244P; 74ACQ244PCQR; TC74AC244P(F); TC74AC244P; Introduction Date: April 09, 1996 ECCN: EAR99 Country of Origin: Indonesia Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - MC74AC244NG - 787943-MC74AC244NG - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - MC74AC244NG
787943-MC74AC244NG
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - MC74AC244NG 787943-MC74AC244NG
Manufacturer: ON Semiconductor Win Source Part Number: 787943-MC74AC244NG Series: 74AC Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 85°C (TA) Package: 20-DIP (0.300", 7.62mm) Logic Type: Buffer, Non-Inverting Output Type: Push-Pull Current - Output High, Low: 24mA, 24mA Operating Supply Voltage: 2 V ~ 6 V Number of Elements: 2 Number of Bits per Element: 4 Part Status: Obsolete(EOL) Family Name: MC74AC244 Categories: Integrated Circuits (ICs) Manufacturer Package: 20-PDIP Alternative Parts (Cross-Reference): HD74AC244P; 74ACQ244PCQR; TC74AC244P(F); TC74AC244P; Introduction Date: April 09, 1996 ECCN: EAR99 Country of Origin: Indonesia Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited

Manufacturer: ON Semiconductor
Win Source Part Number: 787943-MC74AC244NG
Series: 74AC
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 20-DIP (0.300", 7.62mm)
Logic Type: Buffer, Non-Inverting
Output Type: Push-Pull
Current - Output High, Low: 24mA, 24mA
Operating Supply Voltage: 2 V ~ 6 V
Number of Elements: 2
Number of Bits per Element: 4
Part Status: Obsolete(EOL)
Family Name: MC74AC244
Categories: Integrated Circuits (ICs)
Manufacturer Package: 20-PDIP
Alternative Parts (Cross-Reference): HD74AC244P; 74ACQ244PCQR; TC74AC244P(F); TC74AC244P;
Introduction Date: April 09, 1996
ECCN: EAR99
Country of Origin: Indonesia
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RF Transceivers
Product Number 787943-MC74AC244NG
Product Name Logic - Logic - Buffers, Drivers, Receivers, Transceivers - MC74AC244NG
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
Unlock Full Specs
to access all available technical data