BUFFER/LINE DRIVER, OCTAL, WSOIC-20; Logic Family / Base Number:74AC244; Logic Device Type:Buffer, Line Driver; Logic Case Style:WSOIC; No. of Pins:20Pins; Supply Voltage Min:2V; Supply Voltage Max:6V; Logic IC Family:74AC; Logic IC RoHS Compliant: Yes
Buffers & Line Drivers LOG CMOS BUS INTRFCE OCTL
| Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Line Drivers | Line Drivers |
| Product Number | 42Y0600 | MC74AC244DWR2G |
| Product Name | Buffer/line Driver, Octal, Wsoic-20; Logic Family / Base Number Onsemi | Buffers & Line Drivers |