BUFFER/LINE DRIVER, OCTAL, SOIC-20; Logic Family / Base Number:74AC244; Logic Device Type:Buffer / Line Driver; Logic Case Style:TSSOP; No. of Pins:20Pins; Supply Voltage Min:2V; Supply Voltage Max:6V; Logic IC Family:74AC; MSL:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Line Drivers |
| Product Number | 42AC1743 |
| Product Name | Buffer/line Driver, Octal, Soic-20; Logic Family / Base Number Onsemi |