Buffer, Inverting 2 Element 4 Bit per Element 3-State Output 20-PDIP
Manufacturer: ON Semiconductor
Win Source Part Number: 135350-MC74AC240N
Packaging: Tube/Rail
Mounting: Through Hole
Logic Type: Buffer, Inverting
Output Type: Push-Pull
Current - Output High, Low: 24mA, 24mA
Number of Elements: 2
Number of Bits per Element: 4
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 20-PDIP
Supply Voltage - Operating: 2 V to 6 V
IC BUFF INVERT 6V 20DIP
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Buffer Amplifiers | Buffer Amplifiers | Amplifier and Comparator Chips |
| Product Number | MC74AC240N-ND | 135350-MC74AC240N | MC74AC240N |
| Product Name | Buffers, Drivers, Receivers, Transceivers | Logic - Logic - Buffers, Drivers, Receivers, Transceivers - MC74AC240N | Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers |
| Supply Voltage (VS) | 2 to 6 volts | 2 to 6 volts |