Manufacturer: ON Semiconductor
Win Source Part Number: 883576-MC74AC240MEL
Series: 74AC
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: Buffer, Inverting 2 Element 4 Bit per Element 3-State Output SOEIAJ-20
Package: Reel - TR
Package: 20-SOIC (0.209", 5.30mm Width)
Mounting: Surface Mount
Part Status: Obsolete
Family Name: MC74AC240
Categories: Integrated Circuits (ICs)
Case / Package: SOEIAJ-20
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 84 pct.
Supply and Demand Status: Limited
Quantity per package: 2000
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Buffer, Inverting 2 Element 4 Bit per Element 3-State Output SOEIAJ-20
IC BUFF INVERT 6V SOEIAJ-20
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Buffer Amplifiers | Buffer Amplifiers | Amplifier and Comparator Chips |
| Product Number | 883576-MC74AC240MEL | MC74AC240MEL-ND | MC74AC240MEL |
| Product Name | Logic - Logic - Buffers, Drivers, Receivers, Transceivers - MC74AC240MEL | Buffers, Drivers, Receivers, Transceivers | Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |