Buffer, Inverting 2 Element 4 Bit per Element 3-State Output 20-SOIC
Manufacturer: ON Semiconductor
Win Source Part Number: 124941-MC74AC240DWG
Packaging: Tube/Rail
Mounting: SMD (SMT)
Logic Type: Buffer, Inverting
Output Type: Push-Pull
Current - Output High, Low: 24mA, 24mA
Number of Elements: 2
Number of Bits per Element: 4
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 20-SOIC
Supply Voltage - Operating: 2 V to 6 V
IC BUFFER INVERT 6V 20SOIC
IC,BUFFER/DRIVER,DUA
IC BUFF INVERT 6V 20SOIC
| DigiKey | Win Source Electronics | ODG (Origin Data Global) | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Buffer Amplifiers | Buffer Amplifiers | Amplifier and Comparator Chips | Buffer Amplifiers | Amplifier and Comparator Chips |
| Product Number | MC74AC240DWGOS-ND | 124941-MC74AC240DWG | MC74AC240DWG | 71J5573 | MC74AC240DWG |
| Product Name | Buffers, Drivers, Receivers, Transceivers | Logic - Logic - Buffers, Drivers, Receivers, Transceivers - MC74AC240DWG | Buffers, Drivers, Receivers, Transceivers | Ic,buffer/driver,dual,4-Bit,ac-Cmos,sop,20Pin,plastic Rohs Compliant Onsemi | Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers |
| Supply Voltage (VS) | 2 to 6 volts | 2 to 6 volts |