NAND Gate IC 2 Channel 14-SOIC
NAND Gate 2-Element 4-IN CMOS Automotive 14-Pin SOIC N T/R Product overview: MC74AC20DR2 from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Automotive, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-MC74AC20DR2 can be used for catalog matching and distributor lookup.
NAND Gate IC 2 Channel 14-SOIC
IC GATE NAND 2CH 4-INP 14SOIC
IC GATE NAND 2CH 4-INP 14SOIC
| DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | MC74AC20DR2-ND | 705-MC74AC20DR2 | MC74AC20DR2 | MC74AC20DR2 | MC74AC20DR2 |
| Product Name | Gates and Inverters | Automotive SOIC Logic IC | Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | Logic - Gates and Inverters |
| Gate Type | NAND | NAND; NAND | NAND; NAND Gate | NAND | NOT; NAND |
| Supply Voltage | 2V ~ 6V | 2V ~ 6V | 2.1V ~ 3.85V (Low), 0.9V ~ 1.65V (High) | ||
| Inputs | 4 | 4 | |||
| Propagation Delay | 7 ns | ||||
| Low Level Output Current (Sink) | 24 mA | 24 mA |