onsemi Dual 5V SOIC Logic IC MC74AC20DG

Description
Dual 4-Input NAND Gate IC, SOIC, CMOS, 5V Product overview: MC74AC20DG from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 5V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, 5V, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-MC74AC20DG can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Dual 4-Input NAND Gate IC, SOIC, CMOS, 5V Product overview: MC74AC20DG from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 5V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, 5V, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-MC74AC20DG can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Dual 5V SOIC Logic IC
705-MC74AC20DG
Dual 5V SOIC Logic IC 705-MC74AC20DG
Dual 4-Input NAND Gate IC, SOIC, CMOS, 5V Product overview: MC74AC20DG from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 5V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, 5V, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-MC74AC20DG can be used for catalog matching and distributor lookup.

Dual 4-Input NAND Gate IC, SOIC, CMOS, 5V Product overview: MC74AC20DG from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 5V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, 5V, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-MC74AC20DG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Gates and Inverters - MC74AC20DG-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
MC74AC20DG-ND
Gates and Inverters MC74AC20DG-ND
NAND Gate IC 2 Channel 14-SOIC

NAND Gate IC 2 Channel 14-SOIC

Buy Now Datasheet
Logic - Logic - Gates and Inverters - MC74AC20DG - 883574-MC74AC20DG - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - MC74AC20DG
883574-MC74AC20DG
Logic - Logic - Gates and Inverters - MC74AC20DG 883574-MC74AC20DG
Manufacturer: ON Semiconductor Win Source Part Number: 883574-MC74AC20DG Series: 74AC Operating Temperature Range: -40°C ~ 85°C Features: NAND Gate IC 2 Channel - 14-SOIC Package: 14-SOIC (0.154", 3.90mm Width) Package: Tube Mounting: Surface Mount Family Name: MC74AC20 Categories: Integrated Circuits (ICs) Case / Package: 14-SOIC ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 87 pct. Supply and Demand Status: Limited Quantity per package: 55 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 38 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: ON Semiconductor
Win Source Part Number: 883574-MC74AC20DG
Series: 74AC
Operating Temperature Range: -40°C ~ 85°C
Features: NAND Gate IC 2 Channel - 14-SOIC
Package: 14-SOIC (0.154", 3.90mm Width)
Package: Tube
Mounting: Surface Mount
Family Name: MC74AC20
Categories: Integrated Circuits (ICs)
Case / Package: 14-SOIC
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 87 pct.
Supply and Demand Status: Limited
Quantity per package: 55
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 38 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
 - MC74AC20DG - Rochester Electronics
Newburyport, MA, United States
NAND Gate, AC Series, 2-Func, 4-Input, CMOS, PDSO14

NAND Gate, AC Series, 2-Func, 4-Input, CMOS, PDSO14

Supplier's Site Datasheet
Nand Gate, 4 I/p, -40 To 85Deg C; Logic Function Onsemi - 42K0787 - Newark, An Avnet Company
Chicago, IL, United States
Nand Gate, 4 I/p, -40 To 85Deg C; Logic Function Onsemi
42K0787
Nand Gate, 4 I/p, -40 To 85Deg C; Logic Function Onsemi 42K0787
NAND GATE, 4 I/P, -40 TO 85DEG C; Logic Function:NAND Gate; No. of Elements:Dual; No. of Inputs:4Inputs; No. of Pins:14Pins; Logic Case Style:NSOIC; Product Range:74AC20; Logic IC Family:74AC; Supply Voltage Min:2V; Output Current:- RoHS Compliant: Yes

NAND GATE, 4 I/P, -40 TO 85DEG C; Logic Function:NAND Gate; No. of Elements:Dual; No. of Inputs:4Inputs; No. of Pins:14Pins; Logic Case Style:NSOIC; Product Range:74AC20; Logic IC Family:74AC; Supply Voltage Min:2V; Output Current:- RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Logic Gates
MC74AC20DG
Logic Gates MC74AC20DG
Logic Gates 2-6V Dual 4-Input NAND

Logic Gates 2-6V Dual 4-Input NAND

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - MC74AC20DG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
MC74AC20DG
Integrated Circuits (ICs) - Logic - Gates and Inverters MC74AC20DG
IC GATE NAND 2CH 4-INP 14SOIC

IC GATE NAND 2CH 4-INP 14SOIC

Supplier's Site
Logic - Gates and Inverters - MC74AC20DG - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
MC74AC20DG
Logic - Gates and Inverters MC74AC20DG
IC GATE NAND 2CH 4-INP 14SOIC

IC GATE NAND 2CH 4-INP 14SOIC

Supplier's Site Datasheet
Gates and Inverters - MC74AC20DG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
MC74AC20DG
Gates and Inverters MC74AC20DG
NAND Gate IC 2 Channel 14-SOIC

NAND Gate IC 2 Channel 14-SOIC

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Rochester Electronics Newark, An Avnet Company VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number 705-MC74AC20DG MC74AC20DG-ND 883574-MC74AC20DG MC74AC20DG 42K0787 MC74AC20DG MC74AC20DG MC74AC20DG MC74AC20DG
Product Name Dual 5V SOIC Logic IC Gates and Inverters Logic - Logic - Gates and Inverters - MC74AC20DG Nand Gate, 4 I/p, -40 To 85Deg C; Logic Function Onsemi Logic Gates Integrated Circuits (ICs) - Logic - Gates and Inverters Logic - Gates and Inverters Gates and Inverters
Gate Type NAND; NAND GATE, D-Type NAND NOT AND; NAND NAND NOT; NAND NAND; NAND Gate
Supply Voltage 6V 2V ~ 6V 2.1V ~ 3.85V (Low), 0.9V ~ 1.65V (High) 2V ~ 6V
Inputs 4 4 4 4
Propagation Delay 7 ns 7 ns
Operating Temperature -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Gates and Inverters - Multi-Function, Configurable - 100142FC - Quarktwin Technology Ltd.
Specs
Operating Temperature 0 to 85 C (32 to 185 F)
IC Package Type Other; 24-CFlatpack
View Details
Dual 1BIT Logic IC - 706-74AHCT74PW,118 - ERSAELECTRONICS PTE. LTD.
Specs
Gate Type D-Type
Supply Voltage 5 V
Logic Family AHCT
View Details
Logic Gates - 7989039 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type Or
Supply Voltage 6 v
Logic Family Or
View Details
5-Channel 100MHz Transceiver - MYXAP54RHC506/V - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details