The MC74AC20D is a dual 4-input NAND gate IC designed for high-performance applications. It features a silicon-gate CMOS technology, allowing for low power consumption and high-speed operation. The outputs can source or sink up to 24 mA, making it suitable for driving various loads. The device is available in a 14-lead SOIC package and is Pb-free, aligning with modern environmental standards. It has TTL-compatible inputs, which enhances its versatility in interfacing with other logic families. The recommended supply voltage ranges from 2.0 V to 5.5 V for AC devices and 4.5 V to 5.5 V for ACT devices, with a wide operating temperature range of -40°C to +85°C. This product is ideal for engineers looking for reliable and efficient NAND gate solutions in their designs.
NAND Gate, AC Series, 2-Func, 4-Input, CMOS, PDSO14
NAND Gate IC 2 Channel 14-SOIC
NAND Gate 2-Element 4-IN CMOS Automotive 14-Pin SOIC N Rail Product overview: MC74AC20D from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Automotive, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-MC74AC20D can be used for catalog matching and distributor lookup.
NAND Gate IC 2 Channel 14-SOIC
IC GATE NAND 2CH 4-INP 14SOIC
| Rochester Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | MC74AC20D | MC74AC20D-ND | 705-MC74AC20D | MC74AC20D | MC74AC20D |
| Product Name | Gates and Inverters | Automotive SOIC Logic IC | Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | |
| Gate Type | AND; NAND | NAND | NAND; NAND | NAND; NAND Gate | NAND |
| Logic Family | CMOS | AC | |||
| IC Package Type | SOP; Other; SOP14 | SOIC; Other; "14-SOIC (0.154"", 3.90mm Width)" | Other; SOIC N | SOIC; Other; 14-SOIC (0.154\", 3.90mm Width) | |
| Supply Voltage | 2V ~ 6V | 2V ~ 6V | |||
| Inputs | 4 | 4 |