Manufacturer: ON Semiconductor
Win Source Part Number: 1073824-MC74AC163MEL
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: Binary Counter
Number of Elements: 1
Number of Bits per Element: 4
Trigger Type: Positive Edge
Direction: Up
Reset: Synchronous
Timing: Synchronous
Count Rate: 140MHz
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: 16-SOEIAJ
Supply Voltage - Operating: 2 V to 6 V
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance
Binary Counter, AC Series, Synchronous, Positive Edge Triggered, 4-Bit, Up Direction, CMOS, PDSO16
Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-SOEIAJ
IC COUNTER SYNC BINARY 16SOEIAJ
IC BINARY COUNTER 4BIT 16SOEIAJ
Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-SOEIAJ
| Win Source Electronics | Rochester Electronics | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Logic Counters | Logic Counters | Logic Counters | Logic Counters | Logic Counters | Logic Counters |
| Product Number | 1073824-MC74AC163MEL | MC74AC163MEL | MC74AC163MEL-ND | MC74AC163MEL | MC74AC163MEL | MC74AC163MEL |
| Product Name | Logic - Logic - Counters, Dividers - MC74AC163MEL | Counters, Dividers | Logic - Counters, Dividers | Integrated Circuits (ICs) - Logic - Counters, Dividers | Counters, Dividers | |
| Supply Voltage | 2 V ~ 6 V | 2 V ~ 6 V | ||||
| Package Type | 16-SOEIAJ | SOP; SOP16 | SOIC; "16-SOIC (0.209"", 5.30mm Width)" | SOIC | SOIC; 16-SOIC (0.209\", 5.30mm Width) | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Counter Category | Synchronous | Synchronous | Synchronous |