onsemi Logic Family / Base Number Onsemi MC74AC161DR2G.

Description
Logic Family / Base Number:74AC161; Counter Type:Presettable Binary, Synchronous; Clock Frequency:167MHz; Count Maximum:16; Logic Case Style:SOIC; No. of Pins:16Pins; Supply Voltage Min:2V; Supply Voltage Max:6V; Logic IC Family:74ACRoHS Compliant: Yes
Datasheet
Description
Logic Family / Base Number:74AC161; Counter Type:Presettable Binary, Synchronous; Clock Frequency:167MHz; Count Maximum:16; Logic Case Style:SOIC; No. of Pins:16Pins; Supply Voltage Min:2V; Supply Voltage Max:6V; Logic IC Family:74ACRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic Family / Base Number Onsemi - 15AC3503 - Newark, An Avnet Company
Chicago, IL, United States
Logic Family / Base Number Onsemi
15AC3503
Logic Family / Base Number Onsemi 15AC3503
Logic Family / Base Number:74AC161; Counter Type:Presettable Binary, Synchronous; Clock Frequency:167MHz; Count Maximum:16; Logic Case Style:SOIC; No. of Pins:16Pins; Supply Voltage Min:2V; Supply Voltage Max:6V; Logic IC Family:74ACRoHS Compliant: Yes

Logic Family / Base Number:74AC161; Counter Type:Presettable Binary, Synchronous; Clock Frequency:167MHz; Count Maximum:16; Logic Case Style:SOIC; No. of Pins:16Pins; Supply Voltage Min:2V; Supply Voltage Max:6V; Logic IC Family:74ACRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Logic Counters
Product Number 15AC3503
Product Name Logic Family / Base Number Onsemi
Counter Type Presettable Binary, Synchronous
Unlock Full Specs
to access all available technical data

Similar Products

CD4024B-MIL CMOS 7-Stage Ripple-Carry Binary Counter/Divider - CD4024BF3A - Texas Instruments
Specs
Supply Voltage 3V; 18
Package Type CDIP,DIESALE
Logic Family CD4000
View Details
4 suppliers
Counter - Up/Down Counter - 750-404/000-001 - WAGO
Specs
Operating Temperature 0 to 55 C (32 to 131 F)
View Details
 - HEF4017BT,652 - Rochester Electronics
Specs
Counter Type Ring
Counter Category Synchronous
Counter Direction UP
View Details
4 suppliers