onsemi Logic - Logic - Counters, Dividers - MC74AC161DR2 MC74AC161DR2

Description
Binary Counter, AC Series, Synchronous, Positive Edge Triggered, 4-Bit, Up Direction, CMOS, PDSO16
Request a Quote Datasheet
Description
Binary Counter, AC Series, Synchronous, Positive Edge Triggered, 4-Bit, Up Direction, CMOS, PDSO16
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - MC74AC161DR2 - Rochester Electronics
Newburyport, MA, United States
Binary Counter, AC Series, Synchronous, Positive Edge Triggered, 4-Bit, Up Direction, CMOS, PDSO16

Binary Counter, AC Series, Synchronous, Positive Edge Triggered, 4-Bit, Up Direction, CMOS, PDSO16

Supplier's Site Datasheet
Logic - Logic - Counters, Dividers - MC74AC161DR2 - 044513-MC74AC161DR2 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Counters, Dividers - MC74AC161DR2
044513-MC74AC161DR2
Logic - Logic - Counters, Dividers - MC74AC161DR2 044513-MC74AC161DR2
Manufacturer: ON Semiconductor Win Source Part Number: 044513-MC74AC161DR2 Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: Binary Counter Number of Elements: 1 Number of Bits per Element: 4 Trigger Type: Positive Edge Direction: Up Reset: Asynchronous Timing: Synchronous Count Rate: 167MHz Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 16-SOIC Supply Voltage - Operating: 2 V to 6 V

Manufacturer: ON Semiconductor
Win Source Part Number: 044513-MC74AC161DR2
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: Binary Counter
Number of Elements: 1
Number of Bits per Element: 4
Trigger Type: Positive Edge
Direction: Up
Reset: Asynchronous
Timing: Synchronous
Count Rate: 167MHz
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 16-SOIC
Supply Voltage - Operating: 2 V to 6 V

Buy Now Datasheet
Counters, Dividers - MC74AC161DR2 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Counters, Dividers
MC74AC161DR2
Counters, Dividers MC74AC161DR2
Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-SOIC

Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-SOIC

Buy Now Datasheet
Counters, Dividers - MC74AC161DR2 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Counters, Dividers
MC74AC161DR2
Counters, Dividers MC74AC161DR2
Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-SOIC

Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-SOIC

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Counters, Dividers - MC74AC161DR2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Counters, Dividers
MC74AC161DR2
Integrated Circuits (ICs) - Logic - Counters, Dividers MC74AC161DR2
IC COUNTER SYNC BINARY 16-SOIC

IC COUNTER SYNC BINARY 16-SOIC

Supplier's Site

Technical Specifications

  Rochester Electronics Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Counters Logic Counters Logic Counters Logic Counters
Product Number MC74AC161DR2 044513-MC74AC161DR2 MC74AC161DR2 MC74AC161DR2
Product Name Logic - Logic - Counters, Dividers - MC74AC161DR2 Counters, Dividers Integrated Circuits (ICs) - Logic - Counters, Dividers
Counter Category Synchronous
Counter Direction UP
Package Type SOP; SOP16 SOIC; 16-SOIC SOIC; 16-SOIC (0.154\", 3.90mm Width) SOIC
Logic Family CMOS
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Counters, Dividers - 74AC161SCX - Lingto Electronic Limited
Specs
Counter Category Synchronous
Counter Direction UP
Clock Frequency 167 MHz
View Details
14-stage ripple-carry binary counter/divider and oscillator - HEF4060BT-Q100J - Nexperia B.V.
Specs
Features ESD Protection
Counter Category Asynchronous
Package Type SOT109-1 SOT109-1
View Details
6 suppliers
Counter - 2 Up Counters - 753-404/000-005 - WAGO
Specs
Operating Temperature 0 to 55 C (32 to 131 F)
View Details