onsemi Logic - Logic - Signal Switches, Multiplexers, Decoders - MC74AC157N MC74AC157N

Description
Manufacturer: ON Semiconductor Win Source Part Number: 883570-MC74AC157N Series: 74AC Operating Temperature Range: -40°C ~ 85°C Package: 16-DIP (0.300", 7.62mm) Package: Tube Mounting: Through Hole Part Status: Obsolete Family Name: MC74AC157 Categories: Integrated Circuits (ICs) Case / Package: 16-PDIP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Limited Quantity per package: 25 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 883570-MC74AC157N Series: 74AC Operating Temperature Range: -40°C ~ 85°C Package: 16-DIP (0.300", 7.62mm) Package: Tube Mounting: Through Hole Part Status: Obsolete Family Name: MC74AC157 Categories: Integrated Circuits (ICs) Case / Package: 16-PDIP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Limited Quantity per package: 25 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Signal Switches, Multiplexers, Decoders - MC74AC157N - 883570-MC74AC157N - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Signal Switches, Multiplexers, Decoders - MC74AC157N
883570-MC74AC157N
Logic - Logic - Signal Switches, Multiplexers, Decoders - MC74AC157N 883570-MC74AC157N
Manufacturer: ON Semiconductor Win Source Part Number: 883570-MC74AC157N Series: 74AC Operating Temperature Range: -40°C ~ 85°C Package: 16-DIP (0.300", 7.62mm) Package: Tube Mounting: Through Hole Part Status: Obsolete Family Name: MC74AC157 Categories: Integrated Circuits (ICs) Case / Package: 16-PDIP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Limited Quantity per package: 25 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: ON Semiconductor
Win Source Part Number: 883570-MC74AC157N
Series: 74AC
Operating Temperature Range: -40°C ~ 85°C
Package: 16-DIP (0.300", 7.62mm)
Package: Tube
Mounting: Through Hole
Part Status: Obsolete
Family Name: MC74AC157
Categories: Integrated Circuits (ICs)
Case / Package: 16-PDIP
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 77 pct.
Supply and Demand Status: Limited
Quantity per package: 25
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
Singapore, Singapore
Quad 6V Analog Switch and Multiplexer IC
743-MC74AC157N
Quad 6V Analog Switch and Multiplexer IC 743-MC74AC157N
Quad 2:1 Mux IC, 8-Input, 4-Output, PDIP, 6.5ns, 2-6V Product overview: MC74AC157N from onsemi is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 6V. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, Quad, 6V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-MC74AC157N can be used for catalog matching and distributor lookup.

Quad 2:1 Mux IC, 8-Input, 4-Output, PDIP, 6.5ns, 2-6V Product overview: MC74AC157N from onsemi is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 6V. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, Quad, 6V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-MC74AC157N can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Signal Switches, Multiplexers, Decoders - MC74AC157N-ND - DigiKey
Thief River Falls, MN, United States
Signal Switches, Multiplexers, Decoders
MC74AC157N-ND
Signal Switches, Multiplexers, Decoders MC74AC157N-ND
Multiplexer 4 x 2:1 16-PDIP

Multiplexer 4 x 2:1 16-PDIP

Buy Now Datasheet
Logic - Signal Switches, Multiplexers, Decoders - MC74AC157N - Lingto Electronic Limited
Shenzhen, China
Logic - Signal Switches, Multiplexers, Decoders
MC74AC157N
Logic - Signal Switches, Multiplexers, Decoders MC74AC157N
IC MULTIPLEXER 4 X 2:1 16DIP

IC MULTIPLEXER 4 X 2:1 16DIP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Lingto Electronic Limited
Product Category IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers
Product Number 883570-MC74AC157N 743-MC74AC157N MC74AC157N-ND MC74AC157N
Product Name Logic - Logic - Signal Switches, Multiplexers, Decoders - MC74AC157N Quad 6V Analog Switch and Multiplexer IC Signal Switches, Multiplexers, Decoders Logic - Signal Switches, Multiplexers, Decoders
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Multiplexer & Demultiplexer ICs - 1922991P - RS Components, Ltd.
Specs
Configuration Quad SPST
Number of Pins 16
View Details
Dual 3.6V 64mA SSOP Analog Switch and Multiplexer IC - 743-74CBTLV16211DLG4 - ERSAELECTRONICS PTE. LTD.
Specs
Standards and Certifications RoHS
Supply Voltage (VS) 2.3 to 3.6 volts
Min Operating Current 0.0100 mA
View Details
2 suppliers
Analog Switch and Multiplexer IC - 743-CBT3125DS,112 - ERSAELECTRONICS PTE. LTD.
Specs
Standards and Certifications RoHS
Operating Temperature -40 C (-40 F)
Package Type Tube
View Details
3 suppliers