Manufacturer: ON Semiconductor
Win Source Part Number: 022726-MC74AC157DR2G
Packaging: Reel - TR
Type: Multiplexer
Mounting: SMD (SMT)
Current - Output High, Low: 24mA, 24mA
Independent Circuits: 1
Voltage Supply Source: Single Supply
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 16-SOIC
Supply Voltage - Operating: 2 V to 6 V
Multiplexer 4 x 2:1 16-SOIC
Multiplexer 4 x 2:1 16-SOIC
Multiplexer 4 x 2:1 16-SOIC
4-Bit 8:1 Mux/Demux, CMOS, SOIC, 6.5ns, 2-6V Product overview: MC74AC157DR2G from onsemi is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6V, SOIC. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, 6V, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-MC74AC157DR2G can be used for catalog matching and distributor lookup.
IC MULTIPLEXER 4 X 2:1 16SOIC
IC MULTIPLEXER 4 X 2:1 16SOIC
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | 022726-MC74AC157DR2G | MC74AC157DR2GOSCT-ND | 743-MC74AC157DR2G | MC74AC157DR2G | MC74AC157DR2G |
| Product Name | Logic - Logic - Signal Switches, Multiplexers, Decoders - MC74AC157DR2G | Signal Switches, Multiplexers, Decoders | 6V SOIC Analog Switch and Multiplexer IC | Logic - Signal Switches, Multiplexers, Decoders | Signal Switches, Multiplexers, Decoders |
| Supply Voltage (VS) | 2 to 6 volts | 5 volts | 2 to 6 volts |