Quad 2-Input Multiplexer
Multiplexer 4 x 2:1 16-SOIC
IC MULTIPLEXER 4 X 2:1 16SOIC
DEMUX, QUAD, 2:1, SOIC-16; Logic Family / Base Number:74AC157; Logic Type:Demultiplexer; No. of Channels:4Channels; Line Configuration:2:1; Supply Voltage Min:2V; Supply Voltage Max:6V; Logic Case Style:SOIC; No. of Pins:16Pins; RoHS Compliant: Yes
| Rochester Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Logic Multiplexers | Logic Multiplexers | Logic Multiplexers | Logic Multiplexers |
| Product Number | MC74AC157DR2G | MC74AC157DR2G | MC74AC157DR2G | 42Y0598 |
| Product Name | Signal Switches, Multiplexers, Decoders | Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders | Demux, Quad, 2 Onsemi | |
| Package Type | SOIC; SOIC 16 LEAD | SOIC; 16-SOIC (0.154\", 3.90mm Width) | SOIC | SOIC; SOIC |