onsemi Logic Family / Base Number Onsemi MC74AC157DG.

Description
Logic Family / Base Number:74AC157; Logic Type:Multiplexer; No. of Channels:4Channels; Line Configuration:2:1; Supply Voltage Min:2V; Supply Voltage Max:6V; Logic Case Style:SOIC; No. of Pins:16Pins; Logic IC Family:74AC RoHS Compliant: Yes
Description
Logic Family / Base Number:74AC157; Logic Type:Multiplexer; No. of Channels:4Channels; Line Configuration:2:1; Supply Voltage Min:2V; Supply Voltage Max:6V; Logic Case Style:SOIC; No. of Pins:16Pins; Logic IC Family:74AC RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Logic Family / Base Number Onsemi - 61AC0322 - Newark, An Avnet Company
Chicago, IL, United States
Logic Family / Base Number Onsemi
61AC0322
Logic Family / Base Number Onsemi 61AC0322
Logic Family / Base Number:74AC157; Logic Type:Multiplexer; No. of Channels:4Channels; Line Configuration:2:1; Supply Voltage Min:2V; Supply Voltage Max:6V; Logic Case Style:SOIC; No. of Pins:16Pins; Logic IC Family:74AC RoHS Compliant: Yes

Logic Family / Base Number:74AC157; Logic Type:Multiplexer; No. of Channels:4Channels; Line Configuration:2:1; Supply Voltage Min:2V; Supply Voltage Max:6V; Logic Case Style:SOIC; No. of Pins:16Pins; Logic IC Family:74AC RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Logic Multiplexers
Product Number 61AC0322
Product Name Logic Family / Base Number Onsemi
Supply Voltage 6V
Unlock Full Specs
to access all available technical data

Similar Products

 - 54151A/BFA - Rochester Electronics
Rochester Electronics
Specs
Package Type CFP
View Details
Signal Switches, Multiplexers, Decoders - 74CBTD3384CDGVRE4 - Quarktwin Technology Ltd.
Specs
Supply Voltage 4.5V ~ 5.5V
Package Type SOP; 24-TFSOP (0.173\", 4.40mm Width)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
 - 74LVC157ADB,118 - Rochester Electronics
Specs
Package Type SOP; SSOP; SSOP16
Logic Family CMOS
View Details
3 suppliers