The Schmitt Trigger Inverter, Hex, TSSOP-14 (part number 50AC6021) from Onsemi features six logic inverters that accept standard CMOS input signals and provide standard CMOS output levels. It is designed to convert slowly changing input signals into sharply defined, jitter-free output signals, offering a greater noise margin compared to conventional inverters. The device includes hysteresis between the positive-going and negative-going input thresholds, typically around 1.0 V, which is largely insensitive to variations in temperature and supply voltage. This product supports a supply voltage range of 2.0 V to 6.0 V, with the MC74ACT14 variant being TTL compatible. It can source or sink up to 24 mA of output current. The device is also AEC-Q100 qualified, making it suitable for automotive applications, and is compliant with RoHS standards, being Pb-free and halogen-free. The operating temperature range is from -40°C to +85°C, ensuring reliability in various environments.
Inverter IC 6 Channel 14-TSSOP
Inverter IC 6 Channel 14-TSSOP
Inverter IC 6 Channel 14-TSSOP
6-Ch Schmitt Trigger Hex Inverter IC, CMOS, TSSOP-14 Product overview: MC74AC14DTR2G from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TSSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, TSSOP, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-MC74AC14DTR2G can be used for catalog matching and distributor lookup.
Manufacturer: ON Semiconductor
Win Source Part Number: 1219128-MC74AC14DTR2
Series: 74AC
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 85°C
Package: 14-TSSOP (0.173", 4.40mm Width)
Number of Circuits: 6
Mounting: SMD
Logic Type: Inverter
Number of Inputs: 6
Current - Output High, Low: 24mA, 24mA
Operating Supply Voltage: 2 V ~ 6 V
Max Propagation Delay @ V, Max CL: 10ns @ 5V, 50pF
Logic Level - Low: 0.5 V ~ 1.1 V
Logic Level - High: 2.2 V ~ 3.9 V
Family Name: MC74AC14
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.onsemi.com
Manufacturer Package: 14-TSSOP
Maximum Quiescent Current: 4μA
Alternative Parts (Cross-Reference): HD74AC14T; MC74AC14DTR2; MC74AC14DT;
Introduction Date: April 09, 1996
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2027
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited
IC INVERT SCHMIT 6CH 6IN 14TSSOP
IC INVERTER 6CH 6-INP 14TSSOP
Inverter IC 6 Channel 14-TSSOP
SCHMITT TRIGGER INVERTER, HEX, TSSOP-14; Logic Function:Inverter; No. of Elements:Hex; No. of Inputs:1Inputs; No. of Pins:14Pins; Logic Case Style:TSSOP; Product Range:74AC14; Logic IC Family:74AC; Supply Voltage Min:2V; MSL:- RoHS Compliant: Yes
SCHMITT TRIGGER INVERTER, HEX, TSSOP-14; Logic Family / Base Number:74AC14; Logic Type:Inverter Schmitt Trigger; Output Current:-; No. of Inputs:1; Supply Voltage Min:2V; Supply Voltage Max:6V; Logic Case Style:TSSOP; No. of RoHS Compliant: Yes
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | MC74AC14DTR2GOSCT-ND | 705-MC74AC14DTR2G | 1219128-MC74AC14DTR2G | MC74AC14DTR2G | MC74AC14DTR2G | MC74AC14DTR2G | 42AC1742 | 50AC6021 |
| Product Name | Gates and Inverters | TSSOP Logic IC | Logic - Logic - Gates and Inverters - MC74AC14DTR2G | Integrated Circuits (ICs) - Logic - Gates and Inverters | Logic - Gates and Inverters | Gates and Inverters | Schmitt Trigger Inverter, Hex, Tssop-14; Logic Function Onsemi | Schmitt Trigger Inverter, Hex, Tssop-14; Logic Family / Base Number Onsemi |
| Gate Type | NOT | NOT; Buffer, Inverter, Schmitt Trigger | NOT; Inverter | NOT | NOT | NOT; Inverter | NOT; Inverter Schmitt Trigger | |
| Supply Voltage | 2V ~ 6V | 6V | 2 V ~ 6 V | 2.2V ~ 3.9V (Low), 0.5V ~ 1.1V (High) | 2V ~ 6V | 6V | ||
| Inputs | 6 | 6 | 6 | 1 | 1 | 1 | ||
| Features | Schmitt Trigger | |||||||
| Propagation Delay | 10 ns | 10 ns | 10 ns |