onsemi Logic - Logic - Gates and Inverters - MC74AC14DR2 MC74AC14DR2

Description
Manufacturer: ON Semiconductor Win Source Part Number: 747339-MC74AC14DR2 Manufacturer Homepage: www.onsemi.com RoHS State: Request Verification Reference case: SOP-14 Reference Date Code: 2003 Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: ON Semiconductor Win Source Part Number: 747339-MC74AC14DR2 Manufacturer Homepage: www.onsemi.com RoHS State: Request Verification Reference case: SOP-14 Reference Date Code: 2003 Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Gates and Inverters - MC74AC14DR2 - 747339-MC74AC14DR2 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - MC74AC14DR2
747339-MC74AC14DR2
Logic - Logic - Gates and Inverters - MC74AC14DR2 747339-MC74AC14DR2
Manufacturer: ON Semiconductor Win Source Part Number: 747339-MC74AC14DR2 Manufacturer Homepage: www.onsemi.com RoHS State: Request Verification Reference case: SOP-14 Reference Date Code: 2003 Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 747339-MC74AC14DR2
Manufacturer Homepage: www.onsemi.com
RoHS State: Request Verification
Reference case: SOP-14
Reference Date Code: 2003
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance

Buy Now
Hex Inverter Schmitt Trigger Product overview: MC74AC14DR2 from ON Semiconductor is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-MC74AC14DR2 can be used for catalog matching and distributor lookup.

Hex Inverter Schmitt Trigger Product overview: MC74AC14DR2 from ON Semiconductor is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-MC74AC14DR2 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Logic Gates Logic Gates
Product Number 747339-MC74AC14DR2 705-MC74AC14DR2
Product Name Logic - Logic - Gates and Inverters - MC74AC14DR2 Logic IC
Gate Type NOT NOT
Unlock Full Specs
to access all available technical data

Similar Products

Logic Gates - 7989054 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type AND; NAND; Nand
Supply Voltage 5.5 v
Logic Family Nand
View Details
5-Channel 100MHz Transceiver - MYXAP54RHC806/Q - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details
 - 54F14/BCA - Rochester Electronics
Specs
Gate Type NOT
IC Package Type DIP; Other; CDIP14
View Details
6 suppliers
Logic IC - 705-74AHCT3G04DP,125 - ERSAELECTRONICS PTE. LTD.
Specs
Gate Type NOT; Inverter
Supply Voltage 4.5V ~ 5.5V
Logic Family AHCT
View Details
4 suppliers