Manufacturer: ON Semiconductor
Win Source Part Number: 118781-MC74AC14DG
Packaging: Tube/Rail
Number of Circuits: 6
Mounting: SMD (SMT)
Logic Type: Inverter
Number of Inputs: 6
Current - Output High, Low: 24mA, 24mA
Max Propagation Delay @ V, Max CL: 10ns @ 5V, 50pF
Current - Quiescent (Max): 4μA
Logic Level - Low: 0.5 V to 1.1 V
Logic Level - High: 2.2 V to 3.9 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 14-SOIC
Dimension: 14-SOIC (0.154", 3.90mm Width)
Supply Voltage - Operating: 2 V to 6 V
Schmitt Trigger Inverter IC, 6-Element CMOS, SOIC, 6V Product overview: MC74AC14DG from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 6V, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-MC74AC14DG can be used for catalog matching and distributor lookup.
Inverter IC 6 Channel 14-SOIC
IC INVERT SCHMITT 6CH 6IN 14SOIC
IC INVERTER 6CH 6-INP 14SOIC
Inverter IC 6 Channel 14-SOIC
HEX INVERTER, SCHMITT TRIGGER SOIC-14; Logic Function:Inverter; No. of Elements:Hex; No. of Inputs:1Inputs; No. of Pins:14Pins; Logic Case Style:SOIC; Product Range:74AC14; Logic IC Family:74AC; Supply Voltage Min:2V; Family Type:AC RoHS Compliant: Yes
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 118781-MC74AC14DG | 705-MC74AC14DG | 1844269 | MC74AC14DGOS-ND | MC74AC14DG | MC74AC14DG | MC74AC14DG | 71J5568 |
| Product Name | Logic - Logic - Gates and Inverters - MC74AC14DG | 6V SOIC Logic IC | Inverters ICs | Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | Logic - Gates and Inverters | Gates and Inverters | Hex Inverter, Schmitt Trigger Soic-14; Logic Function Onsemi |
| Gate Type | NOT; Inverter | NOT; Buffer, Inverter, Schmitt Trigger | NOT; Inverter schmitt trigger | NOT | NOT | NOT | NOT; Inverter | |
| Supply Voltage | 2 V ~ 6 V | 6V | 2V ~ 6V | 2.2V ~ 3.9V (Low), 0.5V ~ 1.1V (High) | 2V ~ 6V | |||
| Inputs | 6 | 1 | 6 | 1 | 1 | |||
| Propagation Delay | 10 ns | 15 ns | 15 ns | 10 ns | ||||
| Low Level Output Current (Sink) | 24 mA | 24 mA | 24 mA |