onsemi Hex Inverter, Schmitt Trigger Soic-14; Logic Function Onsemi MC74AC14DG.

Description
HEX INVERTER, SCHMITT TRIGGER SOIC-14; Logic Function:Inverter; No. of Elements:Hex; No. of Inputs:1Inputs; No. of Pins:14Pins; Logic Case Style:SOIC; Product Range:74AC14; Logic IC Family:74AC; Supply Voltage Min:2V; Family Type:AC RoHS Compliant: Yes
Datasheet
Description
HEX INVERTER, SCHMITT TRIGGER SOIC-14; Logic Function:Inverter; No. of Elements:Hex; No. of Inputs:1Inputs; No. of Pins:14Pins; Logic Case Style:SOIC; Product Range:74AC14; Logic IC Family:74AC; Supply Voltage Min:2V; Family Type:AC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hex Inverter, Schmitt Trigger Soic-14; Logic Function Onsemi - 27AC8703 - Newark, An Avnet Company
Chicago, IL, United States
Hex Inverter, Schmitt Trigger Soic-14; Logic Function Onsemi
27AC8703
Hex Inverter, Schmitt Trigger Soic-14; Logic Function Onsemi 27AC8703
HEX INVERTER, SCHMITT TRIGGER SOIC-14; Logic Function:Inverter; No. of Elements:Hex; No. of Inputs:1Inputs; No. of Pins:14Pins; Logic Case Style:SOIC; Product Range:74AC14; Logic IC Family:74AC; Supply Voltage Min:2V; Family Type:AC RoHS Compliant: Yes

HEX INVERTER, SCHMITT TRIGGER SOIC-14; Logic Function:Inverter; No. of Elements:Hex; No. of Inputs:1Inputs; No. of Pins:14Pins; Logic Case Style:SOIC; Product Range:74AC14; Logic IC Family:74AC; Supply Voltage Min:2V; Family Type:AC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Logic Gates
Product Number 27AC8703
Product Name Hex Inverter, Schmitt Trigger Soic-14; Logic Function Onsemi
Inputs 1
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Gates and Inverters - Multi-Function, Configurable - 100302PC - Lingto Electronic Limited
Specs
Gate Type NOT; NOR
Inputs 10
Number of Gates 5
View Details
Specs
Gate Type D-Type
Supply Voltage 5 V
Logic Family ABT
View Details
Gates and Inverters - 5453DM - Quarktwin Technology Ltd.
Specs
Gate Type AND; OR; AND/OR/INVERT Gate
Supply Voltage 4.5V ~ 5.5V
Output Type Single-Ended
View Details
Logic Gates - 7988875P - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type AND; AND
Logic Family AND
Inputs 2
View Details