onsemi Signal Switches, Multiplexers, Decoders MC74AC139DG

Description
Decoder/Demultiplexe r 1 x 2:4 16-SOIC
Datasheet
Description
Decoder/Demultiplexe r 1 x 2:4 16-SOIC
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Signal Switches, Multiplexers, Decoders - MC74AC139DG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Signal Switches, Multiplexers, Decoders
MC74AC139DG
Signal Switches, Multiplexers, Decoders MC74AC139DG
Decoder/Demultiplexe r 1 x 2:4 16-SOIC

Decoder/Demultiplexer 1 x 2:4 16-SOIC

Buy Now Datasheet
Decoder/demultiplexer, Dual, 1 Onsemi - 02AC3743 - Newark, An Avnet Company
Chicago, IL, United States
Decoder/demultiplexer, Dual, 1 Onsemi
02AC3743
Decoder/demultiplexer, Dual, 1 Onsemi 02AC3743
DECODER/DEMULTIPLEXE R, DUAL, 1:4, SOIC16; Logic Family / Base Number:74AC139; Logic Type:Decoder / Demultiplexer; No. of Channels:2Channels; Line Configuration:1:4; Supply Voltage Min:2V; Supply Voltage Max:6V; Logic Case Style:SOIC;RoHS Compliant: Yes

DECODER/DEMULTIPLEXER, DUAL, 1:4, SOIC16; Logic Family / Base Number:74AC139; Logic Type:Decoder / Demultiplexer; No. of Channels:2Channels; Line Configuration:1:4; Supply Voltage Min:2V; Supply Voltage Max:6V; Logic Case Style:SOIC;RoHS Compliant: Yes

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders - MC74AC139DG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders
MC74AC139DG
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders MC74AC139DG
IC DECODER/DEMUX 1X2:4 16SOIC

IC DECODER/DEMUX 1X2:4 16SOIC

Supplier's Site

Technical Specifications

  Quarktwin Technology Ltd. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Multiplexers Logic Multiplexers Logic Multiplexers
Product Number MC74AC139DG 02AC3743 MC74AC139DG
Product Name Signal Switches, Multiplexers, Decoders Decoder/demultiplexer, Dual, 1 Onsemi Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders
Supply Voltage 2V ~ 6V 6V
Unlock Full Specs
to access all available technical data

Similar Products

Signal Switches, Multiplexers, Decoders - 54F352DM - Quarktwin Technology Ltd.
Specs
Supply Voltage 4.5V ~ 5.5V
Package Type DIP; 16-CDIP (0.300\", 7.62mm)
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Signal Switches, Multiplexers, Decoders - 74HC138D,652 - Quarktwin Technology Ltd.
Specs
Supply Voltage 2V ~ 6V
Package Type SOIC; 16-SOIC (0.154\", 3.90mm Width)
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
2 suppliers