Decoder/Demultiplexe
3-to-8 Demultiplexer/Decode
Manufacturer: ON Semiconductor
Win Source Part Number: 787942-MC74AC138NG
Series: 74AC
Packaging: Tube
Type: Decoder/Demultiplexe
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 85°C
Package: 16-DIP (0.300", 7.62mm)
Current - Output High, Low: 24mA, 24mA
Operating Supply Voltage: 2 V ~ 6 V
Independent Circuits: 1
Voltage Supply Source: Single Supply
Part Status: Obsolete(EOL)
Family Name: MC74AC138
Categories: Integrated Circuits (ICs)
Manufacturer Package: 16-DIP
Alternative Parts (Cross-Reference): MC74AC138N; HD74AC138P; TC74AC138P; TC74AC138P(F);
Introduction Date: April 09, 1996
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|---|
| Product Category | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | MC74AC138NGOS-ND | 743-MC74AC138NG | 787942-MC74AC138NG |
| Product Name | Signal Switches, Multiplexers, Decoders | Analog Switch and Multiplexer IC | Logic - Logic - Signal Switches, Multiplexers, Decoders - MC74AC138NG |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) |