onsemi Logic - Logic - Signal Switches, Multiplexers, Decoders - MC74AC138MEL MC74AC138MEL

Description
Manufacturer: ON Semiconductor Win Source Part Number: 223516-MC74AC138MEL Packaging: Reel - TR Type: Decoder/Demultiplexe r Mounting: SMD (SMT) Current - Output High, Low: 24mA, 24mA Independent Circuits: 1 Voltage Supply Source: Single Supply Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 16-SOEIAJ Supply Voltage - Operating: 2 V to 6 V
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 223516-MC74AC138MEL Packaging: Reel - TR Type: Decoder/Demultiplexe r Mounting: SMD (SMT) Current - Output High, Low: 24mA, 24mA Independent Circuits: 1 Voltage Supply Source: Single Supply Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 16-SOEIAJ Supply Voltage - Operating: 2 V to 6 V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Signal Switches, Multiplexers, Decoders - MC74AC138MEL - 223516-MC74AC138MEL - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Signal Switches, Multiplexers, Decoders - MC74AC138MEL
223516-MC74AC138MEL
Logic - Logic - Signal Switches, Multiplexers, Decoders - MC74AC138MEL 223516-MC74AC138MEL
Manufacturer: ON Semiconductor Win Source Part Number: 223516-MC74AC138MEL Packaging: Reel - TR Type: Decoder/Demultiplexe r Mounting: SMD (SMT) Current - Output High, Low: 24mA, 24mA Independent Circuits: 1 Voltage Supply Source: Single Supply Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 16-SOEIAJ Supply Voltage - Operating: 2 V to 6 V

Manufacturer: ON Semiconductor
Win Source Part Number: 223516-MC74AC138MEL
Packaging: Reel - TR
Type: Decoder/Demultiplexer
Mounting: SMD (SMT)
Current - Output High, Low: 24mA, 24mA
Independent Circuits: 1
Voltage Supply Source: Single Supply
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: 16-SOEIAJ
Supply Voltage - Operating: 2 V to 6 V

Buy Now Datasheet
Singapore, Singapore
Analog Switch and Multiplexer IC
743-MC74AC138MEL
Analog Switch and Multiplexer IC 743-MC74AC138MEL
IC DECODER/DEMUX 1:8 16SOEIAJ Product overview: MC74AC138MEL from ON Semiconductor is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-MC74AC138MEL can be used for catalog matching and distributor lookup.

IC DECODER/DEMUX 1:8 16SOEIAJ Product overview: MC74AC138MEL from ON Semiconductor is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-MC74AC138MEL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category IC Analog Multiplexers IC Analog Multiplexers
Product Number 223516-MC74AC138MEL 743-MC74AC138MEL
Product Name Logic - Logic - Signal Switches, Multiplexers, Decoders - MC74AC138MEL Analog Switch and Multiplexer IC
Supply Voltage (VS) 2 to 6 volts
Unlock Full Specs
to access all available technical data