onsemi Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders MC74AC138DR2G

Description
IC DECODER/DEMUX 1X3:8 16SOIC
Datasheet
Description
IC DECODER/DEMUX 1X3:8 16SOIC
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders - MC74AC138DR2G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders
MC74AC138DR2G
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders MC74AC138DR2G
IC DECODER/DEMUX 1X3:8 16SOIC

IC DECODER/DEMUX 1X3:8 16SOIC

Supplier's Site
Decoder/demux, Single, 1 Onsemi - 42Y0597 - Newark, An Avnet Company
Chicago, IL, United States
Decoder/demux, Single, 1 Onsemi
42Y0597
Decoder/demux, Single, 1 Onsemi 42Y0597
DECODER/DEMUX, SINGLE, 1:8, SOIC-16; Logic Family / Base Number:74AC138; Logic Type:Decoder / Demultiplexer; No. of Channels:1Channels; Line Configuration:1:8; Supply Voltage Min:2V; Supply Voltage Max:6V; Logic Case Style:SOIC RoHS Compliant: Yes

DECODER/DEMUX, SINGLE, 1:8, SOIC-16; Logic Family / Base Number:74AC138; Logic Type:Decoder / Demultiplexer; No. of Channels:1Channels; Line Configuration:1:8; Supply Voltage Min:2V; Supply Voltage Max:6V; Logic Case Style:SOIC RoHS Compliant: Yes

Supplier's Site Datasheet
Ic,decoder/demux,3-To-8-Line,ac-Cmos,sop,16Pin,plastic Rohs Compliant Onsemi - 71J5565 - Newark, An Avnet Company
Chicago, IL, United States
Ic,decoder/demux,3-To-8-Line,ac-Cmos,sop,16Pin,plastic Rohs Compliant Onsemi
71J5565
Ic,decoder/demux,3-To-8-Line,ac-Cmos,sop,16Pin,plastic Rohs Compliant Onsemi 71J5565
IC,DECODER/DEMUX,3-T O-8-LINE,AC-CMOS,SOP ,16PIN,PLASTIC ROHS COMPLIANT: YES

IC,DECODER/DEMUX,3-TO-8-LINE,AC-CMOS,SOP,16PIN,PLASTIC ROHS COMPLIANT: YES

Supplier's Site Datasheet
Signal Switches, Multiplexers, Decoders - MC74AC138DR2G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Signal Switches, Multiplexers, Decoders
MC74AC138DR2G
Signal Switches, Multiplexers, Decoders MC74AC138DR2G
Decoder/Demultiplexe r 1 x 3:8 16-SOIC

Decoder/Demultiplexer 1 x 3:8 16-SOIC

Buy Now Datasheet

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company Quarktwin Technology Ltd.
Product Category Logic Multiplexers Logic Multiplexers Logic Multiplexers Logic Multiplexers
Product Number MC74AC138DR2G 42Y0597 71J5565 MC74AC138DR2G
Product Name Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders Decoder/demux, Single, 1 Onsemi Ic,decoder/demux,3-To-8-Line,ac-Cmos,sop,16Pin,plastic Rohs Compliant Onsemi Signal Switches, Multiplexers, Decoders
Package Type SOIC SOIC; SOIC SOIC; 16-SOIC (0.154\", 3.90mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Signal Switches, Multiplexers, Decoders - 74CBTLVD3384PW,118 - Quarktwin Technology Ltd.
Specs
Supply Voltage 3.6V; 3V ~ 3.6V
Package Type SOP; SSOP; TSSOP; 24-TSSOP (0.173\", 4.40mm Width)
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
2 suppliers
 - 54HC152J/B - Rochester Electronics
Specs
Package Type DIP; CDIP14
View Details
3 suppliers