NAND Gate IC 4 Channel 14-PDIP
AC SERIES, QUAD 2-INPUT NAND GATE, PDIP14, PLASTIC, DIP-14 Product overview: MC74AC132N from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, DIP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, DIP, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-MC74AC132N can be used for catalog matching and distributor lookup.
Manufacturer: ON Semiconductor
Win Source Part Number: 1219120-MC74AC132N
Packaging: Tube
Mounting Style: Through Hole
Logic Type: NAND Gate
Number of Inputs: 2
Current - Output High, Low: 24mA, 24mA
Logic Level - Low: 0.5V ~ 1.1V
Logic Level - High: 2.2V ~ 3.9V
Categories: Integrated Circuits
Supplier Device Package: 14-PDIP
Status: Obsolete
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.onsemi.com
Manufacturer Package: 14-DIP
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance
Family Part Number: 74AC132
Manufacturer Pack Quantity: 25
MSL Level: 1 (Unlimited)
Supply Voltage (V): 2V ~ 6V
Current - Quiescent (Maximum): 4μA
Max Propagation Delay at V, Max CL: 9ns at 5V, 50pF
NAND Gate IC 4 Channel 14-PDIP
IC GATE NAND 4CH 2-INP 14DIP
IC GATE NAND 4CH 2-INP 14DIP
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | MC74AC132N-ND | 705-MC74AC132N | 1219120-MC74AC132N | MC74AC132N | MC74AC132N | MC74AC132N |
| Product Name | Gates and Inverters | Quad DIP Logic IC | Logic - Logic - Gates and Inverters - MC74AC132N | Gates and Inverters | Logic - Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters |
| Gate Type | NAND | NAND; NAND GATE | NOT; NAND; NAND Gate | NAND; NAND Gate | NOT; NAND | NAND |
| Supply Voltage | 2V ~ 6V | 6V | 2V ~ 6V | 2V ~ 6V | 2.2V ~ 3.9V (Low), 0.5V ~ 1.1V (High) | |
| Inputs | 2 | 2 | 2 | 2 | ||
| Propagation Delay | 9 ns | 9 ns | 9 ns | |||
| Low Level Output Current (Sink) | 24 mA | 24 mA | 24 mA |