Quad 2-Input NAND Schmitt Trigger IC, SOIC, CMOS Product overview: MC74AC132DR2G from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-MC74AC132DR2G can be used for catalog matching and distributor lookup.
Quad 2-Input NAND Gate with Schmitt Trigger Input
Manufacturer: ON Semiconductor
Win Source Part Number: 121999-MC74AC132DR2G
Packaging: Reel - TR
Number of Circuits: 4
Mounting: SMD (SMT)
Logic Type: NAND Gate
Number of Inputs: 2
Current - Output High, Low: 24mA, 24mA
Max Propagation Delay @ V, Max CL: 9ns @ 5V, 50pF
Current - Quiescent (Max): 4μA
Logic Level - Low: 0.5 V to 1.1 V
Logic Level - High: 2.2 V to 3.9 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 14-SOIC
Dimension: 14-SOIC (0.154", 3.90mm Width)
Supply Voltage - Operating: 2 V to 6 V
NAND Gate IC 4 Channel 14-SOIC
NAND Gate IC 4 Channel 14-SOIC
NAND Gate IC 4 Channel 14-SOIC
NAND Gate IC 4 Channel 14-SOIC
Logic Gates 2-6V Quad 2-Input NAND Schmitt
IC GATE NAND 4CH 2-INP 14SOIC
IC GATE NAND 4CH 2-INP 14SOIC
IC,LOGIC GATE,QUAD 2-INPUT NAND,AC-CMOS,SOP,14P
NAND SCHMITT TRIGGER, QUAD, SOIC-14; Logic Function:NAND Gate; No. of Elements:Quad; No. of Inputs:2Inputs; No. of Pins:14Pins; Logic Case Style:SOIC; Product Range:74AC132; Logic IC Family:74AC; Supply Voltage Min:2V RoHS Compliant: Yes
IC GATE NAND 4CH 2-INP 14-SOIC
| ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Newark, An Avnet Company | Utmel Electronic Limited | |
|---|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 705-MC74AC132DR2G | MC74AC132DR2G | 121999-MC74AC132DR2G | MC74AC132DR2GOSTR-ND | MC74AC132DR2G | MC74AC132DR2G | MC74AC132DR2G | MC74AC132DR2G | 26K4117 | 81Y6621 | 598-MC74AC132DR2G |
| Product Name | Quad SOIC Logic IC | Logic - Logic - Gates and Inverters - MC74AC132DR2G | Gates and Inverters | Gates and Inverters | Logic Gates | Logic - Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | Ic,logic Gate,quad 2-Input Nand,ac-Cmos,sop,14Pin,plastic Onsemi | Nand Schmitt Trigger, Quad, Soic-14; Logic Function Onsemi | IC GATE NAND 4CH 2-INP 14-SOIC | |
| Gate Type | NAND; NAND GATE, Schmitt Trigger | AND; NAND | NOT; NAND; NAND Gate | NAND | NAND; NAND Gate | NOT; NAND | NAND | NAND | |||
| Supply Voltage | 6V | 2 V ~ 6 V | 2V ~ 6V | 2V ~ 6V | 2.2V ~ 3.9V (Low), 0.5V ~ 1.1V (High) | 5V; 5V | |||||
| Inputs | 2 | 2 | 2 | 2 | 2 | 2 | |||||
| Propagation Delay | 9 ns | 9 ns | 9 ns | 9 ns | |||||||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |