Quad 2-Input NAND Gate with Schmitt Trigger Input, SOIC-14 NB, 55-TUBE Product overview: MC74AC132DG from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-MC74AC132DG can be used for catalog matching and distributor lookup.
NAND Gate IC 4 Channel 14-SOIC
Quad 2-Input NAND Gate with Schmitt Trigger Input
Win Source Part Number: 1371198-MC74AC132DG
Category: Integrated Circuits (ICs) - Logic - Gates and Inverters
Temperature Range - Operating: -40°C ~ 85°C
Fake Threat In the Open Market: 59 pct.
MSL Level: 1 (Unlimited)
Mfr: onsemi
Series: 74AC
Package: Tube
Product Status: Active
Package / Case: 14-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 14-SOIC
Base Product Number: 74AC132
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
REACH Status: REACH Unaffected
ECCN: EAR99
Voltage - Supply: 2V ~ 6V
Logic Type: NAND Gate
Number of Circuits: 4
Number of Inputs: 2
Current - Quiescent (Max): 4 µA
Current - Output High, Low: 24mA, 24mA
Input Logic Level - Low: 0.5V ~ 1.1V
Input Logic Level - High: 2.2V ~ 3.9V
Max Propagation Delay @ V, Max CL: 9ns @ 5V, 50pF
Logic Gates 2-6V Quad 2-Input NAND Schmitt
NAND Gate IC 4 Channel 14-SOIC
QUAD NAND GATE, SCHMITT TRIGGER, SOIC-14; Logic Function:NAND Gate; No. of Elements:Quad; No. of Inputs:2Inputs; No. of Pins:14Pins; Logic Case Style:SOIC; Product Range:74AC132; Logic IC Family:74AC; Supply Voltage Min:2V; MSL:- RoHS Compliant: Yes
IC GATE NAND 4CH 2-INP 14SOIC
| ERSAELECTRONICS PTE. LTD. | DigiKey | Rochester Electronics | Win Source Electronics | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 705-MC74AC132DG | MC74AC132DGOS-ND | MC74AC132DG | 1371198-MC74AC132DG | MC74AC132DG | MC74AC132DG | 26K4116 | MC74AC132DG |
| Product Name | Quad SOIC Logic IC | Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | Logic Gates | Gates and Inverters | Quad Nand Gate, Schmitt Trigger, Soic-14; Logic Function Onsemi | Integrated Circuits (ICs) - Logic - Gates and Inverters | |
| Gate Type | NAND | NAND | AND; NAND | NOT; NAND; NAND Gate | NAND; NAND Gate | NAND | ||
| Logic Family | AC | |||||||
| Inputs | 2 | 2 | 2 | 2 | 2 | |||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||||
| Pin Count | 14 | 14 |