Buffers & Line Drivers 2-6V Quad 3-State
BUFFER, QUAD, 3-STATE O/P, TSSOP-14; Logic Device Type:Buffer; Logic Family / Base Number:74AC125; Logic Case Style:TSSOP; No. of Pins:14Pins; Supply Voltage Min:2V; Supply Voltage Max:6V; Logic IC Family:74AC; Product Range:- RoHS Compliant: Yes
Buffer/Line Driver 4-CH Non-Inverting 3-ST CMOS 14-Pin TSSOP T/R - Tape and Reel
| VAST STOCK CO., LIMITED | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Line Drivers | Line Drivers | Line Drivers |
| Product Number | MC74AC125DTR2G | 81Y6620 | MC74AC125DTR2G |
| Product Name | Buffers & Line Drivers | Buffer, Quad, 3-State O/p, Tssop-14; Logic Device Type Onsemi | Others |