BUFFER, QUAD, 3-STATE O/P, SOIC-14; Logic Device Type:Buffer; Logic Family / Base Number:74AC125; Logic Case Style:SOIC; No. of Pins:14Pins; Supply Voltage Min:2V; Supply Voltage Max:6V; Logic IC Family:74AC; Product Range:- RoHS Compliant: Yes
Buffers & Line Drivers 2-6V Quad 3-State
Buffer/Line Driver 4-CH Non-Inverting 3-ST CMOS Automotive 14-Pin SOIC N T/R
| Newark, An Avnet Company | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Line Drivers | Line Drivers | Line Drivers |
| Product Number | 81Y6619 | MC74AC125DR2G | MC74AC125DR2G |
| Product Name | Buffer, Quad, 3-State O/p, Soic-14; Logic Device Type Onsemi | Buffers & Line Drivers | Others |