Buffers & Line Drivers 2-6V Quad 3-State
QUAD BUFFER, 4 CHANNEL, 3-STATE, SOIC-14; Logic Family / Base Number:74AC125; Logic Device Type:Buffer; Logic Case Style:SOIC; No. of Pins:14Pins; Supply Voltage Min:2V; Supply Voltage Max:6V; Logic IC Family:74AC; Product Range:- RoHS Compliant: Yes
BUFFER, QUAD, 3-STATE O/P, SOIC-14; Logic Family / Base Number:74AC125; Logic Device Type:Buffer; Logic Case Style:SOIC; No. of Pins:14Pins; Supply Voltage Min:2V; Supply Voltage Max:6V; Logic IC Family:74AC; Logic IC Base RoHS Compliant: Yes
| VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Line Drivers | Line Drivers |
| Product Number | MC74AC125DG | 45J1259 |
| Product Name | Buffers & Line Drivers | Quad Buffer, 4 Channel, 3-State, Soic-14; Logic Family / Base Number Onsemi |